Hubbell Incorporated Incandescent Lampholder 5291

Description
OUTLET BOX TYPE 4.37 INCH DIA X 2.22 INCH H SIZE UL APPROVAL 125 V VOLTAGE RATING 3-1/4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE BRYANT. BRAND WITH CORD, 15 AMPERE 125 V GROUNDING RECEPTACLE 52 MODEL
Datasheet
Description
OUTLET BOX TYPE 4.37 INCH DIA X 2.22 INCH H SIZE UL APPROVAL 125 V VOLTAGE RATING 3-1/4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE BRYANT. BRAND WITH CORD, 15 AMPERE 125 V GROUNDING RECEPTACLE 52 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 5291 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
5291
Incandescent Lampholder 5291
OUTLET BOX TYPE 4.37 INCH DIA X 2.22 INCH H SIZE UL APPROVAL 125 V VOLTAGE RATING 3-1/4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE BRYANT. BRAND WITH CORD, 15 AMPERE 125 V GROUNDING RECEPTACLE 52 MODEL
  • OUTLET BOX TYPE
  • 4.37 INCH DIA X 2.22 INCH H SIZE
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 3-1/4 INCH DIA BOX MOUNTING
  • PORCELAIN BODY MATERIAL
  • 250 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • MEDIUM LAMP BASE
  • BRYANT. BRAND
  • WITH CORD, 15 AMPERE 125 V GROUNDING RECEPTACLE
  • 52 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number 5291
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1713173 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder with Pull Chain, Medium Base White - 6514 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 171045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholder - RL124 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 600 watts
View Details