Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 4S1WHWT

Description
REFLECTOR TYPE WHITE FINISH A4/A4S SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 INCANDESCENT LAMP TYPE PRESCOLITE[R] BRAND WHITE PAINTED REFLECTOR
Datasheet
Description
REFLECTOR TYPE WHITE FINISH A4/A4S SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 INCANDESCENT LAMP TYPE PRESCOLITE[R] BRAND WHITE PAINTED REFLECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 4S1WHWT - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
4S1WHWT
Incandescent/Fluorescent/HID Recessed Trim 4S1WHWT
REFLECTOR TYPE WHITE FINISH A4/A4S SERIES USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 INCANDESCENT LAMP TYPE PRESCOLITE[R] BRAND WHITE PAINTED REFLECTOR
  • REFLECTOR TYPE
  • WHITE FINISH
  • A4/A4S SERIES USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • MR16 INCANDESCENT LAMP TYPE
  • PRESCOLITE[R] BRAND
  • WHITE PAINTED REFLECTOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 4S1WHWT
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application DAMP LOCATION
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Fluorescent Recessed Housing - LF8CFV32EB - Hubbell Lighting, Inc.
Specs
Application Commercial; Scientific / Medical / Dental
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Fluorescent
View Details