Hubbell Wiring Device-Kellems Fluorescent Lampholder 465

Description
PEDESTAL TYPE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; FIXED, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR
Datasheet
Description
PEDESTAL TYPE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; FIXED, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 465 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Fluorescent Lampholder
465
Fluorescent Lampholder 465
PEDESTAL TYPE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; FIXED, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR

PEDESTAL TYPE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; FIXED, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 465
Product Name Fluorescent Lampholder
Lamp Base Holder Type FIXED, RECESSED DOUBLE CONTACT
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder with Pull Chain and Outlet, Medium Base White - 6515 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
LED Holders - 3130930 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Indicator Lampholders - 206536 - RS Components, Ltd.
Specs
Lamp Base Holder Type Ba9s, e10
View Details
Incandescent Lampholder - 9880 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details