Hubbell Wiring Device-Kellems Fluorescent Lampholder 464

Description
PEDESTAL TYPE; 1.63 INCH W X 2.37 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; T12 LAMP TYPE; 660 W LAMP WATTAGE; PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR; LENGTH 1.45 INCH
Datasheet
Description
PEDESTAL TYPE; 1.63 INCH W X 2.37 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; T12 LAMP TYPE; 660 W LAMP WATTAGE; PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR; LENGTH 1.45 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 464 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Fluorescent Lampholder
464
Fluorescent Lampholder 464
PEDESTAL TYPE; 1.63 INCH W X 2.37 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; T12 LAMP TYPE; 660 W LAMP WATTAGE; PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR; LENGTH 1.45 INCH

PEDESTAL TYPE; 1.63 INCH W X 2.37 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; T12 LAMP TYPE; 660 W LAMP WATTAGE; PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR; LENGTH 1.45 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 464
Product Name Fluorescent Lampholder
Lamp Base Holder Type PLUNGER, RECESSED DOUBLE CONTACT
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 6683294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 2212592 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 7090-MH - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details