Hubbell Wiring Device-Kellems Incandescent Lampholder with Outlet 128

Description
(1) LAMPHOLDER TO (2) LAMPHOLDER TYPE; UL APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; MEDIUM LAMP BASE; BROWN HOUSING COLOR; CURRENT RATING 15 AMPERE
Datasheet
Description
(1) LAMPHOLDER TO (2) LAMPHOLDER TYPE; UL APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; MEDIUM LAMP BASE; BROWN HOUSING COLOR; CURRENT RATING 15 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder with Outlet - 128 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder with Outlet
128
Incandescent Lampholder with Outlet 128
(1) LAMPHOLDER TO (2) LAMPHOLDER TYPE; UL APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; MEDIUM LAMP BASE; BROWN HOUSING COLOR; CURRENT RATING 15 AMPERE

(1) LAMPHOLDER TO (2) LAMPHOLDER TYPE; UL APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; MEDIUM LAMP BASE; BROWN HOUSING COLOR; CURRENT RATING 15 AMPERE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 128
Product Name Incandescent Lampholder with Outlet
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711997 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 296839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholder - 7070-M - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details