Hubbell Incorporated Fluorescent Lampholder 4455B

Description
2.12 INCH W SIZE 600 V VOLTAGE RATING QUICK SNAP IN MOUNTING MOLDED PVC BODY MATERIAL T6, T8, T12, T17 LAMP TYPE 660 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE MEDIUM BIPIN LAMP BASE BLACK BODY COLOR HUBBELL. BRAND
Datasheet
Description
2.12 INCH W SIZE 600 V VOLTAGE RATING QUICK SNAP IN MOUNTING MOLDED PVC BODY MATERIAL T6, T8, T12, T17 LAMP TYPE 660 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE MEDIUM BIPIN LAMP BASE BLACK BODY COLOR HUBBELL. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 4455B - Hubbell Incorporated
Orange, CT, USA
Fluorescent Lampholder
4455B
Fluorescent Lampholder 4455B
2.12 INCH W SIZE 600 V VOLTAGE RATING QUICK SNAP IN MOUNTING MOLDED PVC BODY MATERIAL T6, T8, T12, T17 LAMP TYPE 660 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE MEDIUM BIPIN LAMP BASE BLACK BODY COLOR HUBBELL. BRAND
  • 2.12 INCH W SIZE
  • 600 V VOLTAGE RATING
  • QUICK SNAP IN MOUNTING
  • MOLDED PVC BODY MATERIAL
  • T6, T8, T12, T17 LAMP TYPE
  • 660 W LAMP WATTAGE
  • WIRE LEAD TERMINAL TYPE
  • MEDIUM BIPIN LAMP BASE
  • BLACK BODY COLOR
  • HUBBELL. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number 4455B
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711947 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 176407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Outdoor Lampholder - 30010W - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Maximum Wattage 75 to 150 watts
Terminal Leads
View Details