TEMPORARY LIGHTING TYPE; 1.44 INCH L X 2 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; WIRE HOOK MOUNTING; PHENOLIC BODY MATERIAL; PIN TYPE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION STANDARD NEMA WD-1/WD-6
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Lampholders |
| Product Number | 43308 |
| Product Name | Incandescent Lampholder |
| Lamp Base Holder Type | MEDIUM |