Hubbell Wiring Device-Kellems Incandescent Lampholder Extender/Adapter 8681

Description
MOGUL TO MEDIUM TYPE; PORCELAIN MATERIAL; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.66 INCH DIA X INCH D; COLOR WHITE
Datasheet
Description
MOGUL TO MEDIUM TYPE; PORCELAIN MATERIAL; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.66 INCH DIA X INCH D; COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder Extender/Adapter - 8681 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder Extender/Adapter
8681
Incandescent Lampholder Extender/Adapter 8681
MOGUL TO MEDIUM TYPE; PORCELAIN MATERIAL; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.66 INCH DIA X INCH D; COLOR WHITE

MOGUL TO MEDIUM TYPE; PORCELAIN MATERIAL; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.66 INCH DIA X INCH D; COLOR WHITE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 8681
Product Name Incandescent Lampholder Extender/Adapter
Maximum Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212615 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 10083-16 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details