Hubbell Incorporated Fluorescent Lampholder 4304W

Description
LOW PROFILE TYPE 1.37 INCH W X 1.47 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING TAPPED BRACKET MOUNTING MOLDED THERMOSET UREA BODY MATERIAL T8/T12 LAMP TYPE 660 W LAMP WATTAGE MEDIUM BIPIN LAMP BASE WHITE BODY COLOR BRYANT. BRAND 43 MODEL
Datasheet
Description
LOW PROFILE TYPE 1.37 INCH W X 1.47 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING TAPPED BRACKET MOUNTING MOLDED THERMOSET UREA BODY MATERIAL T8/T12 LAMP TYPE 660 W LAMP WATTAGE MEDIUM BIPIN LAMP BASE WHITE BODY COLOR BRYANT. BRAND 43 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 4304W - Hubbell Incorporated
Orange, CT, USA
Fluorescent Lampholder
4304W
Fluorescent Lampholder 4304W
LOW PROFILE TYPE 1.37 INCH W X 1.47 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING TAPPED BRACKET MOUNTING MOLDED THERMOSET UREA BODY MATERIAL T8/T12 LAMP TYPE 660 W LAMP WATTAGE MEDIUM BIPIN LAMP BASE WHITE BODY COLOR BRYANT. BRAND 43 MODEL
  • LOW PROFILE TYPE
  • 1.37 INCH W X 1.47 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • TAPPED BRACKET MOUNTING
  • MOLDED THERMOSET UREA BODY MATERIAL
  • T8/T12 LAMP TYPE
  • 660 W LAMP WATTAGE
  • MEDIUM BIPIN LAMP BASE
  • WHITE BODY COLOR
  • BRYANT. BRAND
  • 43 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number 4304W
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1711919 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2231543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - 600S - Hubbell Incorporated
Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw; BiPin; Single Pin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details