Hubbell Incorporated Incandescent Lampholder 3743R

Description
AIRCRAFT/PHOTOELECTR IC SYSTEM/PROJECTION EQUIPMENT/STAGE LIGHTING TYPE 1.75 INCH DIA X 1.88 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING CLAMP/SURFACE MOUNTING THERMOPLASTIC BODY MATERIAL PREFOCUS CONSTRUCTION 1000 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM LAMP BASE BLACK BODY COLOR BRYANT[R] BRAND
Datasheet
Description
AIRCRAFT/PHOTOELECTR IC SYSTEM/PROJECTION EQUIPMENT/STAGE LIGHTING TYPE 1.75 INCH DIA X 1.88 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING CLAMP/SURFACE MOUNTING THERMOPLASTIC BODY MATERIAL PREFOCUS CONSTRUCTION 1000 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM LAMP BASE BLACK BODY COLOR BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 3743R - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
3743R
Incandescent Lampholder 3743R
AIRCRAFT/PHOTOELECTR IC SYSTEM/PROJECTION EQUIPMENT/STAGE LIGHTING TYPE 1.75 INCH DIA X 1.88 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING CLAMP/SURFACE MOUNTING THERMOPLASTIC BODY MATERIAL PREFOCUS CONSTRUCTION 1000 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM LAMP BASE BLACK BODY COLOR BRYANT[R] BRAND
  • AIRCRAFT/PHOTOELECTRIC SYSTEM/PROJECTION EQUIPMENT/STAGE LIGHTING TYPE
  • 1.75 INCH DIA X 1.88 INCH H SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • CLAMP/SURFACE MOUNTING
  • THERMOPLASTIC BODY MATERIAL
  • PREFOCUS CONSTRUCTION
  • 1000 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • MEDIUM LAMP BASE
  • BLACK BODY COLOR
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number 3743R
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder with Pull Chain and Outlet, Medium Base White - 6515 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711931 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 296795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Fluorescent Lampholder - CJS22 - Appleton Electric
Specs
Maximum Wattage 22 watts
View Details