Hubbell Incorporated Incandescent Lampholder 3742

Description
AIRCRAFT/PHOTOELECTR IC SYSTEM/PROJECTION EQUIPMENT/STAGE LIGHTING TYPE 1.75 INCH DIA X 1.88 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING CLAMP/SURFACE MOUNTING PORCELAIN BODY MATERIAL PREFOCUS CONSTRUCTION 1200 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM LAMP BASE WHITE BODY COLOR BRYANT[R] BRAND
Datasheet
Description
AIRCRAFT/PHOTOELECTR IC SYSTEM/PROJECTION EQUIPMENT/STAGE LIGHTING TYPE 1.75 INCH DIA X 1.88 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING CLAMP/SURFACE MOUNTING PORCELAIN BODY MATERIAL PREFOCUS CONSTRUCTION 1200 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM LAMP BASE WHITE BODY COLOR BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 3742 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
3742
Incandescent Lampholder 3742
AIRCRAFT/PHOTOELECTR IC SYSTEM/PROJECTION EQUIPMENT/STAGE LIGHTING TYPE 1.75 INCH DIA X 1.88 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING CLAMP/SURFACE MOUNTING PORCELAIN BODY MATERIAL PREFOCUS CONSTRUCTION 1200 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM LAMP BASE WHITE BODY COLOR BRYANT[R] BRAND
  • AIRCRAFT/PHOTOELECTRIC SYSTEM/PROJECTION EQUIPMENT/STAGE LIGHTING TYPE
  • 1.75 INCH DIA X 1.88 INCH H SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • CLAMP/SURFACE MOUNTING
  • PORCELAIN BODY MATERIAL
  • PREFOCUS CONSTRUCTION
  • 1200 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number 3742
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2891274 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 176407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - RL153 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details