Hubbell Wiring Device-Kellems Incandescent Lampholder 3352-F

Description
1.38 INCH DIA X 3.38 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM, SHORT LAMP BASE; WHITE BODY COLOR
Datasheet
Description
1.38 INCH DIA X 3.38 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM, SHORT LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 3352-F - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
3352-F
Incandescent Lampholder 3352-F
1.38 INCH DIA X 3.38 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM, SHORT LAMP BASE; WHITE BODY COLOR

1.38 INCH DIA X 3.38 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM, SHORT LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 3352-F
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM, SHORT
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 2231509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details