Hubbell Lighting, Inc. Outdoor Lampholder 309-M51-ML

Description
BULLET STYLE TYPE DIE-CAST ALUMINUM MATERIAL 5-3/8 INCH DIA X 8-1/4 INCH L SIZE DARK BRONZE FINISH UL 1598, CSA APPROVAL WET LOCATION APPLICATION 1/2 INCH SWIVEL KNUCKLE MOUNTING PAR38 INCANDESCENT LAMP TYPE 175 W LAMP WATTAGE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION INCLUDES EXTENSION RING, WEATHERTIGHT LENS 309 MODEL
Datasheet
Description
BULLET STYLE TYPE DIE-CAST ALUMINUM MATERIAL 5-3/8 INCH DIA X 8-1/4 INCH L SIZE DARK BRONZE FINISH UL 1598, CSA APPROVAL WET LOCATION APPLICATION 1/2 INCH SWIVEL KNUCKLE MOUNTING PAR38 INCANDESCENT LAMP TYPE 175 W LAMP WATTAGE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION INCLUDES EXTENSION RING, WEATHERTIGHT LENS 309 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Lampholder - 309-M51-ML - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Lampholder
309-M51-ML
Outdoor Lampholder 309-M51-ML
BULLET STYLE TYPE DIE-CAST ALUMINUM MATERIAL 5-3/8 INCH DIA X 8-1/4 INCH L SIZE DARK BRONZE FINISH UL 1598, CSA APPROVAL WET LOCATION APPLICATION 1/2 INCH SWIVEL KNUCKLE MOUNTING PAR38 INCANDESCENT LAMP TYPE 175 W LAMP WATTAGE MEDIUM LAMP BASE TYPE UNIVERSAL AIMING POSITION INCLUDES EXTENSION RING, WEATHERTIGHT LENS 309 MODEL
  • BULLET STYLE TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 5-3/8 INCH DIA X 8-1/4 INCH L SIZE
  • DARK BRONZE FINISH
  • UL 1598, CSA APPROVAL
  • WET LOCATION APPLICATION
  • 1/2 INCH SWIVEL KNUCKLE MOUNTING
  • PAR38 INCANDESCENT LAMP TYPE
  • 175 W LAMP WATTAGE
  • MEDIUM LAMP BASE TYPE
  • UNIVERSAL AIMING POSITION
  • INCLUDES EXTENSION RING, WEATHERTIGHT LENS
  • 309 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309-M51-ML
Product Name Outdoor Lampholder
Application Wet Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Incandescent/Fluorescent/HID Recessed Trim - 11FSRPR - Hubbell Lighting, Inc.
Specs
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Fluorescent; Incandescent; Metal Halide
View Details