Hubbell Lighting, Inc. Incandescent/Fluorescent/HID Recessed Trim 11FSRPR

Description
STEPPED REGRESSED TRIM WITH TEMPERED PRISMATIC LENS TYPE GLASS LENS MATERIAL 14-1/8 INCH DIA X 11-3/8 INCH H SIZE LFHL SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 13 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BT28 MOGUL BASE METAL HALIDE 175 W, E23 MOGUL BASE HIGH PRESSURE SODIUM 100/150 W HID LAMP TYPE LITEFRAME[TM] BRAND
Datasheet
Description
STEPPED REGRESSED TRIM WITH TEMPERED PRISMATIC LENS TYPE GLASS LENS MATERIAL 14-1/8 INCH DIA X 11-3/8 INCH H SIZE LFHL SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 13 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BT28 MOGUL BASE METAL HALIDE 175 W, E23 MOGUL BASE HIGH PRESSURE SODIUM 100/150 W HID LAMP TYPE LITEFRAME[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 11FSRPR - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent/Fluorescent/HID Recessed Trim
11FSRPR
Incandescent/Fluorescent/HID Recessed Trim 11FSRPR
STEPPED REGRESSED TRIM WITH TEMPERED PRISMATIC LENS TYPE GLASS LENS MATERIAL 14-1/8 INCH DIA X 11-3/8 INCH H SIZE LFHL SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION NON-INSULATED CEILING TYPE 13 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BT28 MOGUL BASE METAL HALIDE 175 W, E23 MOGUL BASE HIGH PRESSURE SODIUM 100/150 W HID LAMP TYPE LITEFRAME[TM] BRAND
  • STEPPED REGRESSED TRIM WITH TEMPERED PRISMATIC LENS TYPE
  • GLASS LENS MATERIAL
  • 14-1/8 INCH DIA X 11-3/8 INCH H SIZE
  • LFHL SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 13 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • BT28 MOGUL BASE METAL HALIDE 175 W, E23 MOGUL BASE HIGH PRESSURE SODIUM 100/150 W HID LAMP TYPE
  • LITEFRAME[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 11FSRPR
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Fluorescent Strip Light - K4-248HO-EPU - Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Voltage 120 to 277 volts
View Details