DECORATIVE VISOR STYLE TYPE
DIE-CAST ALUMINUM MATERIAL
9-7/8 INCH DIA X 8-1/8 INCH L SIZE
GRAY FINISH
UL 1598, CSA APPROVAL
WET LOCATION APPLICATION
1/2 INCH NPSM THREADED ARM, SWIVEL KNUCKLE MOUNTING
NO LAMP INCLUDED
PAR56 INCANDESCENT LAMP TYPE
300 W LAMP WATTAGE
12 INCH WIRE LEAD TERMINAL TYPE
UNIVERSAL AIMING POSITION
GASKET MATERIAL SILICONE
Hubbell Lighting, Inc.
Done
Datasheet
Description
DECORATIVE VISOR STYLE TYPE
DIE-CAST ALUMINUM MATERIAL
9-7/8 INCH DIA X 8-1/8 INCH L SIZE
GRAY FINISH
UL 1598, CSA APPROVAL
WET LOCATION APPLICATION
1/2 INCH NPSM THREADED ARM, SWIVEL KNUCKLE MOUNTING
NO LAMP INCLUDED
PAR56 INCANDESCENT LAMP TYPE
300 W LAMP WATTAGE
12 INCH WIRE LEAD TERMINAL TYPE
UNIVERSAL AIMING POSITION
GASKET MATERIAL SILICONE
DECORATIVE VISOR STYLE TYPE
DIE-CAST ALUMINUM MATERIAL
9-7/8 INCH DIA X 8-1/8 INCH L SIZE
GRAY FINISH
UL 1598, CSA APPROVAL
WET LOCATION APPLICATION
1/2 INCH NPSM THREADED ARM, SWIVEL KNUCKLE MOUNTING
NO LAMP INCLUDED
PAR56 INCANDESCENT LAMP TYPE
300 W LAMP WATTAGE
12 INCH WIRE LEAD TERMINAL TYPE
UNIVERSAL AIMING POSITION
GASKET MATERIAL SILICONE
DECORATIVE VISOR STYLE TYPE
DIE-CAST ALUMINUM MATERIAL
9-7/8 INCH DIA X 8-1/8 INCH L SIZE
GRAY FINISH
UL 1598, CSA APPROVAL
WET LOCATION APPLICATION
1/2 INCH NPSM THREADED ARM, SWIVEL KNUCKLE MOUNTING