Hubbell Wiring Device-Kellems Incandescent Lampholder 10028

Description
125 V VOLTAGE RATING; PLASTIC BODY MATERIAL; PONY CLEAT CONSTRUCTION; 75 W LAMP WATTAGE; CANDELABRA LAMP BASE; WHITE BODY COLOR
Datasheet
Description
125 V VOLTAGE RATING; PLASTIC BODY MATERIAL; PONY CLEAT CONSTRUCTION; 75 W LAMP WATTAGE; CANDELABRA LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 10028 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
10028
Incandescent Lampholder 10028
125 V VOLTAGE RATING; PLASTIC BODY MATERIAL; PONY CLEAT CONSTRUCTION; 75 W LAMP WATTAGE; CANDELABRA LAMP BASE; WHITE BODY COLOR

125 V VOLTAGE RATING; PLASTIC BODY MATERIAL; PONY CLEAT CONSTRUCTION; 75 W LAMP WATTAGE; CANDELABRA LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 10028
Product Name Incandescent Lampholder
Lamp Base Holder Type CANDELABRA
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2891274 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 61 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 125 volts
Terminal Leads
View Details