Hubbell Wiring Device-Kellems Incandescent Lampholder 274

Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet
Description
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 274 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
274
Incandescent Lampholder 274
4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 274
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 7777808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Single Pin; Lamp Holders
View Details
LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Fluorescent Lampholder - 466 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type PLUNGER, RECESSED DOUBLE CONTACT
Maximum Voltage 1000 volts
View Details