Hubbell Wiring Device-Kellems Incandescent Lampholder 2152

Description
UL APPROVAL; 120 VAC VOLTAGE RATING; 2-3/8 OR 3-13/16 INCH WALL BOX MOUNTING; 4 W LAMP WATTAGE
Datasheet
Description
UL APPROVAL; 120 VAC VOLTAGE RATING; 2-3/8 OR 3-13/16 INCH WALL BOX MOUNTING; 4 W LAMP WATTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 2152 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
2152
Incandescent Lampholder 2152
UL APPROVAL; 120 VAC VOLTAGE RATING; 2-3/8 OR 3-13/16 INCH WALL BOX MOUNTING; 4 W LAMP WATTAGE

UL APPROVAL; 120 VAC VOLTAGE RATING; 2-3/8 OR 3-13/16 INCH WALL BOX MOUNTING; 4 W LAMP WATTAGE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 2152
Product Name Incandescent Lampholder
Maximum Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711947 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 7070-PG - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details