Hubbell Wiring Device-Kellems Incandescent Lampholder 19980-PG

Description
ELECTROLLER TYPE; 2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING MOUNTING; METAL BODY MATERIAL; SHELL CONSTRUCTION; 660 W LAMP WATTAGE; SET SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAM
Datasheet
Description
ELECTROLLER TYPE; 2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING MOUNTING; METAL BODY MATERIAL; SHELL CONSTRUCTION; 660 W LAMP WATTAGE; SET SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 19980-PG - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
19980-PG
Incandescent Lampholder 19980-PG
ELECTROLLER TYPE; 2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING MOUNTING; METAL BODY MATERIAL; SHELL CONSTRUCTION; 660 W LAMP WATTAGE; SET SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAM

ELECTROLLER TYPE; 2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING MOUNTING; METAL BODY MATERIAL; SHELL CONSTRUCTION; 660 W LAMP WATTAGE; SET SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAM

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 19980-PG
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 2935936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 2212615 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Ivory - 6503 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Fluorescent Lampholder - 623 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type PLUNGER
Maximum Voltage 600 volts
View Details