Hubbell Wiring Device-Kellems Incandescent Lampholder 8694

Description
HOUSEHOLD LIGHTING TYPE; 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE; UL APPROVAL; 600 VOLT AC VOLTAGE RATING; 1-POLE WITH BUSHING MOUNTING; PORCELAIN BODY MATERIAL; 1500 WATT LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MOGUL LAMP BASE; WHITE
Datasheet
Description
HOUSEHOLD LIGHTING TYPE; 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE; UL APPROVAL; 600 VOLT AC VOLTAGE RATING; 1-POLE WITH BUSHING MOUNTING; PORCELAIN BODY MATERIAL; 1500 WATT LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MOGUL LAMP BASE; WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8694 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
8694
Incandescent Lampholder 8694
HOUSEHOLD LIGHTING TYPE; 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE; UL APPROVAL; 600 VOLT AC VOLTAGE RATING; 1-POLE WITH BUSHING MOUNTING; PORCELAIN BODY MATERIAL; 1500 WATT LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MOGUL LAMP BASE; WHITE

HOUSEHOLD LIGHTING TYPE; 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE; UL APPROVAL; 600 VOLT AC VOLTAGE RATING; 1-POLE WITH BUSHING MOUNTING; PORCELAIN BODY MATERIAL; 1500 WATT LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MOGUL LAMP BASE; WHITE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 8694
Product Name Incandescent Lampholder
Lamp Base Holder Type MOGUL
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 2051117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Outdoor Lampholder Assembly - WPLKIT4 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type Medium
View Details