Hubbell Wiring Device-Kellems Incandescent Lampholder 7070-M

Description
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7070PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7070PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7070-M - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
7070-M
Incandescent Lampholder 7070-M
ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7070PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/WD6

ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; REMOVABLE TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; USED ON 7070PG LAMPHOLDER; APPLICABLE STANDARD NEMA WD1/WD6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 7070-M
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1699745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 7090-M - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details