Hubbell Wiring Device-Kellems Incandescent Lampholder with Outlet 1403

Description
3.1 INCH SIZE; UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 660 W WATTAGE; KEYLESS OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; BLACK HOUSING COLOR; DESPARD[R] BRAND
Datasheet
Description
3.1 INCH SIZE; UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 660 W WATTAGE; KEYLESS OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; BLACK HOUSING COLOR; DESPARD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder with Outlet - 1403 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder with Outlet
1403
Incandescent Lampholder with Outlet 1403
3.1 INCH SIZE; UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 660 W WATTAGE; KEYLESS OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; BLACK HOUSING COLOR; DESPARD[R] BRAND

3.1 INCH SIZE; UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 660 W WATTAGE; KEYLESS OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; BLACK HOUSING COLOR; DESPARD[R] BRAND

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 1403
Product Name Incandescent Lampholder with Outlet
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1712013 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 272-WH6 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
Terminal Leads
View Details