Hubbell Wiring Device-Kellems Incandescent Lampholder with Outlet 125

Description
LAMPHOLDER TO OUTLET TYPE; UL APPROVAL; 125 V VOLTAGE RATING; 660 W WATTAGE; 1 OUTLET(S); MEDIUM LAMP BASE; WHITE HOUSING COLOR; CURRENT RATING 15 AMPERE
Datasheet
Description
LAMPHOLDER TO OUTLET TYPE; UL APPROVAL; 125 V VOLTAGE RATING; 660 W WATTAGE; 1 OUTLET(S); MEDIUM LAMP BASE; WHITE HOUSING COLOR; CURRENT RATING 15 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder with Outlet - 125 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder with Outlet
125
Incandescent Lampholder with Outlet 125
LAMPHOLDER TO OUTLET TYPE; UL APPROVAL; 125 V VOLTAGE RATING; 660 W WATTAGE; 1 OUTLET(S); MEDIUM LAMP BASE; WHITE HOUSING COLOR; CURRENT RATING 15 AMPERE

LAMPHOLDER TO OUTLET TYPE; UL APPROVAL; 125 V VOLTAGE RATING; 660 W WATTAGE; 1 OUTLET(S); MEDIUM LAMP BASE; WHITE HOUSING COLOR; CURRENT RATING 15 AMPERE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 125
Product Name Incandescent Lampholder with Outlet
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212592 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 205929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholder - 8601 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MOGUL
Maximum Voltage 250 volts
View Details