STEPPED REGRESSED TRIM WITH FRESNEL LENS TYPE
GLASS LENS MATERIAL
14-1/8 INCH DIA X 11-3/8 INCH H SIZE
LFHL SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
13 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
BT28 MOGUL BASE METAL HALIDE 175 W, E23 MOGUL BASE HIGH PRESSURE SODIUM 100/150 W HID LAMP TYPE
LITEFRAME[TM] BRAND
Hubbell Lighting, Inc.
Done
Datasheet
Description
STEPPED REGRESSED TRIM WITH FRESNEL LENS TYPE
GLASS LENS MATERIAL
14-1/8 INCH DIA X 11-3/8 INCH H SIZE
LFHL SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
13 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
BT28 MOGUL BASE METAL HALIDE 175 W, E23 MOGUL BASE HIGH PRESSURE SODIUM 100/150 W HID LAMP TYPE
LITEFRAME[TM] BRAND
Incandescent/Fluorescent/HID Recessed Trim
11FSRFR
Incandescent/Fluorescent/HID Recessed Trim
11FSRFR
STEPPED REGRESSED TRIM WITH FRESNEL LENS TYPE
GLASS LENS MATERIAL
14-1/8 INCH DIA X 11-3/8 INCH H SIZE
LFHL SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
13 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
BT28 MOGUL BASE METAL HALIDE 175 W, E23 MOGUL BASE HIGH PRESSURE SODIUM 100/150 W HID LAMP TYPE
LITEFRAME[TM] BRAND
STEPPED REGRESSED TRIM WITH FRESNEL LENS TYPE
GLASS LENS MATERIAL
14-1/8 INCH DIA X 11-3/8 INCH H SIZE
LFHL SERIES RECESSED HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
NON-INSULATED CEILING TYPE
13 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
BT28 MOGUL BASE METAL HALIDE 175 W, E23 MOGUL BASE HIGH PRESSURE SODIUM 100/150 W HID LAMP TYPE