Hubbell Wiring Device-Kellems Incandescent Lampholder 10083-16

Description
250 V VOLTAGE RATING; 1/8 INCH IPS TAPPED BUSHING MOUNTING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE
Datasheet
Description
250 V VOLTAGE RATING; 1/8 INCH IPS TAPPED BUSHING MOUNTING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 10083-16 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
10083-16
Incandescent Lampholder 10083-16
250 V VOLTAGE RATING; 1/8 INCH IPS TAPPED BUSHING MOUNTING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE

250 V VOLTAGE RATING; 1/8 INCH IPS TAPPED BUSHING MOUNTING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 10083-16
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1699909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1711975 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 267 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type CANDELABRA
Maximum Voltage 125 volts
View Details