Hubbell Wiring Device-Kellems Incandescent Lampholder 10027

Description
1-1/2 INCH H SIZE; UL APPROVAL; 125 V VOLTAGE RATING; SOLID HICKEY MOUNTING; 75 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; CANDELABRA LAMP BASE
Datasheet
Description
1-1/2 INCH H SIZE; UL APPROVAL; 125 V VOLTAGE RATING; SOLID HICKEY MOUNTING; 75 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; CANDELABRA LAMP BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 10027 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
10027
Incandescent Lampholder 10027
1-1/2 INCH H SIZE; UL APPROVAL; 125 V VOLTAGE RATING; SOLID HICKEY MOUNTING; 75 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; CANDELABRA LAMP BASE

1-1/2 INCH H SIZE; UL APPROVAL; 125 V VOLTAGE RATING; SOLID HICKEY MOUNTING; 75 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; CANDELABRA LAMP BASE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 10027
Product Name Incandescent Lampholder
Lamp Base Holder Type CANDELABRA
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lampholders - 811664 - RS Components, Ltd.
Specs
Lamp Base Holder Type Wedge; Wedge
View Details
LED Holders - 1711919 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Black - 6504 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 2152 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Maximum Voltage 120 volts
View Details