Hubbell Wiring Device-Kellems Incandescent Lampholder 8101

Description
1.75 INCH DIA SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 2-PIECE, RING CONSTRUCTION; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet
Description
1.75 INCH DIA SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 2-PIECE, RING CONSTRUCTION; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8101 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
8101
Incandescent Lampholder 8101
1.75 INCH DIA SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 2-PIECE, RING CONSTRUCTION; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR

1.75 INCH DIA SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 2-PIECE, RING CONSTRUCTION; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 8101
Product Name Incandescent Lampholder
Lamp Base Holder Type MEDIUM
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 2935942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1713167 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Fluorescent Lampholder - 13057-UN - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 600 volts
View Details