Hubbell Wiring Device-Kellems Incandescent Lampholder 10020

Description
125 V VOLTAGE RATING; PLASTIC BODY MATERIAL; PONY CLEAT CONSTRUCTION; 75 W LAMP WATTAGE; MINIATURE LAMP BASE; WHITE BODY COLOR
Datasheet
Description
125 V VOLTAGE RATING; PLASTIC BODY MATERIAL; PONY CLEAT CONSTRUCTION; 75 W LAMP WATTAGE; MINIATURE LAMP BASE; WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 10020 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Incandescent Lampholder
10020
Incandescent Lampholder 10020
125 V VOLTAGE RATING; PLASTIC BODY MATERIAL; PONY CLEAT CONSTRUCTION; 75 W LAMP WATTAGE; MINIATURE LAMP BASE; WHITE BODY COLOR

125 V VOLTAGE RATING; PLASTIC BODY MATERIAL; PONY CLEAT CONSTRUCTION; 75 W LAMP WATTAGE; MINIATURE LAMP BASE; WHITE BODY COLOR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Lampholders
Product Number 10020
Product Name Incandescent Lampholder
Lamp Base Holder Type MINIATURE
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 296839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 2212592 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
Incandescent Lampholder - 10027 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type CANDELABRA
Maximum Voltage 125 volts
View Details