Hubbard-Hall Inc. Heat Treatment Salts Quick Temper 275-P

Description
DESCRIPTION Quick Temper 275 is a eutectic mixture of nitrate and nitrite salts formulated for a specific range of operating temperatures. It is basically used as a molten heat transfer or quenching bath salt. More rapid quenching of the parts can be obtained by agitation of the salt bath or by additions of small amounts of water. Salt bath furnaces are available which are equipped to add water in the required quantities at periodic intervals. Quick Temper 275, because it is a eutectic mixture with a low, sharp melting point, is very fluid at the operating temperatures. Its cooling rates are comparable to the regular type quenching oils used for Martempering, etc. There are, however, a number of important advantages in using Quick Temper 275 as a quenching medium. FEATURES Quick Temper 275 is chemically stable over its wide operating range of temperatures It is only necessary to replace that which is lost through drag out. Quick Temper 275 operates at a wide range of temperatures – 300 to 1100° F. The salt bath, when heated, maintains its viscosity over temperature range with very little change. The parts, when immersed in the Quick Temper 275 salt bath, will attain the temperature of the bath faster than in oil. All chemicals used in Quick Temper 275 are water-soluble and do not form insoluble ones. Therefore, the solidified salt is easily removed from the work in hot water. Chemicals incorporated into the formulation are technical grade to insure high purity, high grade, trouble-free mixture. TYPICAL APPLICATIONS Drawing of tempering-hardened steels. Martempering, Austempering, Modified Martempering and Austempering, and Isothermal Quenching.
Datasheet
Description
DESCRIPTION Quick Temper 275 is a eutectic mixture of nitrate and nitrite salts formulated for a specific range of operating temperatures. It is basically used as a molten heat transfer or quenching bath salt. More rapid quenching of the parts can be obtained by agitation of the salt bath or by additions of small amounts of water. Salt bath furnaces are available which are equipped to add water in the required quantities at periodic intervals. Quick Temper 275, because it is a eutectic mixture with a low, sharp melting point, is very fluid at the operating temperatures. Its cooling rates are comparable to the regular type quenching oils used for Martempering, etc. There are, however, a number of important advantages in using Quick Temper 275 as a quenching medium. FEATURES Quick Temper 275 is chemically stable over its wide operating range of temperatures It is only necessary to replace that which is lost through drag out. Quick Temper 275 operates at a wide range of temperatures – 300 to 1100° F. The salt bath, when heated, maintains its viscosity over temperature range with very little change. The parts, when immersed in the Quick Temper 275 salt bath, will attain the temperature of the bath faster than in oil. All chemicals used in Quick Temper 275 are water-soluble and do not form insoluble ones. Therefore, the solidified salt is easily removed from the work in hot water. Chemicals incorporated into the formulation are technical grade to insure high purity, high grade, trouble-free mixture. TYPICAL APPLICATIONS Drawing of tempering-hardened steels. Martempering, Austempering, Modified Martempering and Austempering, and Isothermal Quenching.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Treatment  Salts - Quick Temper 275-P - Hubbard-Hall Inc.
Waterbury, CT, USA
Heat Treatment Salts
Quick Temper 275-P
Heat Treatment Salts Quick Temper 275-P
DESCRIPTION Quick Temper 275 is a eutectic mixture of nitrate and nitrite salts formulated for a specific range of operating temperatures. It is basically used as a molten heat transfer or quenching bath salt. More rapid quenching of the parts can be obtained by agitation of the salt bath or by additions of small amounts of water. Salt bath furnaces are available which are equipped to add water in the required quantities at periodic intervals. Quick Temper 275, because it is a eutectic mixture with a low, sharp melting point, is very fluid at the operating temperatures. Its cooling rates are comparable to the regular type quenching oils used for Martempering, etc. There are, however, a number of important advantages in using Quick Temper 275 as a quenching medium. FEATURES Quick Temper 275 is chemically stable over its wide operating range of temperatures It is only necessary to replace that which is lost through drag out. Quick Temper 275 operates at a wide range of temperatures – 300 to 1100° F. The salt bath, when heated, maintains its viscosity over temperature range with very little change. The parts, when immersed in the Quick Temper 275 salt bath, will attain the temperature of the bath faster than in oil. All chemicals used in Quick Temper 275 are water-soluble and do not form insoluble ones. Therefore, the solidified salt is easily removed from the work in hot water. Chemicals incorporated into the formulation are technical grade to insure high purity, high grade, trouble-free mixture. TYPICAL APPLICATIONS Drawing of tempering-hardened steels. Martempering, Austempering, Modified Martempering and Austempering, and Isothermal Quenching.

DESCRIPTION

Quick Temper 275 is a eutectic mixture of nitrate and nitrite salts formulated for a specific range of operating temperatures. It is basically used as a molten heat transfer or quenching bath salt. More rapid quenching of the parts can be obtained by agitation of the salt bath or by additions of small amounts of water. Salt bath furnaces are available which are equipped to add water in the required quantities at periodic intervals.

Quick Temper 275, because it is a eutectic mixture with a low, sharp melting point, is very fluid at the operating temperatures. Its cooling rates are comparable to the regular type quenching oils used for Martempering, etc. There are, however, a number of important advantages in using Quick Temper 275 as a quenching medium.

FEATURES

  • Quick Temper 275 is chemically stable over its wide operating range of temperatures
  • It is only necessary to replace that which is lost through drag out.
  • Quick Temper 275 operates at a wide range of temperatures – 300 to 1100° F.
  • The salt bath, when heated, maintains its viscosity over temperature range with very little change.
  • The parts, when immersed in the Quick Temper 275 salt bath, will attain the temperature of the bath faster than in oil.
  • All chemicals used in Quick Temper 275 are water-soluble and do not form insoluble ones. Therefore, the solidified salt is easily removed from the work in hot water.
  • Chemicals incorporated into the formulation are technical grade to insure high purity, high grade, trouble-free mixture.

TYPICAL APPLICATIONS

  • Drawing of tempering-hardened steels.
  • Martempering, Austempering, Modified Martempering and Austempering, and Isothermal Quenching.
Supplier's Site Datasheet

Technical Specifications

  Hubbard-Hall Inc.
Product Category Metalworking Lubricants, Coolants, and Fluids
Product Number Quick Temper 275-P
Product Name Heat Treatment Salts
Function Quenching / Heat Treat
Unlock Full Specs
to access all available technical data

Similar Products

Cutting Fluids - 308324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Metal Cutting
View Details
GTL-Based Chlorine-Free Low Viscosity Cutting Oil - XTREME CUT 719L - QualiChem, Inc.
Specs
Function Metal Cutting; Grinding Fluid
Composition / Chemistry Straight Oil (Non-soluble)
Flash Point 340 F (171 C)
View Details
Wax Emulsions and Acrylic Resin Rust Preventative - Metal Guard® 919 - Hubbard-Hall Inc.
Specs
Type Solid or Dry Film Lubricant
Function Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Wax / Stearate; Petroleum or Mineral Oil
View Details