Hubbard-Hall Inc. Water-based AqueousRust Preventive Metal Guard® 800D

Description
DESCRIPTION Metal Guard® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard® 700 is normally used as received but may be diluted with water, in special applications. Since Metal Guard® 700 is a water emulsion, parts can be processed through it without pre-drying. Some care should be exercised, however, to prevent too great a carry over of water which would, in time, dilute the emulsion resulting in a thinner deposit with lower protective quality. Metal Guard® 700 coating will air-dry in a relatively short time. The drying period can be shortened by force drying with warm air or in heated spin dryers. If it becomes necessary to reprocess the parts, the coating may be removed in a hot alkaline cleaner or vapor degreaser. FEATURES AND BENEFITS No mineral oil, biodegradable ester Used at room temperature Water-based Excellent rust protection Thin protective film Easily removed with alkaline cleaner Low odor TYPICAL APPLICATIONS Long-Term Temporary/In Process Corrosion Protection after black oxide Long-Term Temporary/In Process Corrosion Protection after zinc or manganese phosphate Long-Term Temporary/In Process Corrosion Protection on bare steel
Datasheet
Description
DESCRIPTION Metal Guard® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard® 700 is normally used as received but may be diluted with water, in special applications. Since Metal Guard® 700 is a water emulsion, parts can be processed through it without pre-drying. Some care should be exercised, however, to prevent too great a carry over of water which would, in time, dilute the emulsion resulting in a thinner deposit with lower protective quality. Metal Guard® 700 coating will air-dry in a relatively short time. The drying period can be shortened by force drying with warm air or in heated spin dryers. If it becomes necessary to reprocess the parts, the coating may be removed in a hot alkaline cleaner or vapor degreaser. FEATURES AND BENEFITS No mineral oil, biodegradable ester Used at room temperature Water-based Excellent rust protection Thin protective film Easily removed with alkaline cleaner Low odor TYPICAL APPLICATIONS Long-Term Temporary/In Process Corrosion Protection after black oxide Long-Term Temporary/In Process Corrosion Protection after zinc or manganese phosphate Long-Term Temporary/In Process Corrosion Protection on bare steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water-based AqueousRust Preventive - Metal Guard® 800D - Hubbard-Hall Inc.
Waterbury, CT, USA
Water-based AqueousRust Preventive
Metal Guard® 800D
Water-based AqueousRust Preventive Metal Guard® 800D
DESCRIPTION Metal Guard® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard® 700 is normally used as received but may be diluted with water, in special applications. Since Metal Guard® 700 is a water emulsion, parts can be processed through it without pre-drying. Some care should be exercised, however, to prevent too great a carry over of water which would, in time, dilute the emulsion resulting in a thinner deposit with lower protective quality. Metal Guard® 700 coating will air-dry in a relatively short time. The drying period can be shortened by force drying with warm air or in heated spin dryers. If it becomes necessary to reprocess the parts, the coating may be removed in a hot alkaline cleaner or vapor degreaser. FEATURES AND BENEFITS No mineral oil, biodegradable ester Used at room temperature Water-based Excellent rust protection Thin protective film Easily removed with alkaline cleaner Low odor TYPICAL APPLICATIONS Long-Term Temporary/In Process Corrosion Protection after black oxide Long-Term Temporary/In Process Corrosion Protection after zinc or manganese phosphate Long-Term Temporary/In Process Corrosion Protection on bare steel

DESCRIPTION

Metal Guard® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard® 700 is normally used as received but may be diluted with water, in special applications. Since Metal Guard® 700 is a water emulsion, parts can be processed through it without pre-drying. Some care should be exercised, however, to prevent too great a carry over of water which would, in time, dilute the emulsion resulting in a thinner deposit with lower protective quality. Metal Guard® 700 coating will air-dry in a relatively short time. The drying period can be shortened by force drying with warm air or in heated spin dryers. If it becomes necessary to reprocess the parts, the coating may be removed in a hot alkaline cleaner or vapor degreaser.

FEATURES AND BENEFITS

  • No mineral oil, biodegradable ester
  • Used at room temperature
  • Water-based
  • Excellent rust protection
  • Thin protective film
  • Easily removed with alkaline cleaner
  • Low odor

TYPICAL APPLICATIONS

  • Long-Term Temporary/In Process Corrosion Protection after black oxide
  • Long-Term Temporary/In Process Corrosion Protection after zinc or manganese phosphate
  • Long-Term Temporary/In Process Corrosion Protection on bare steel
Supplier's Site Datasheet

Technical Specifications

  Hubbard-Hall Inc.
Product Category Petroleum and Mineral Oil Products
Product Number Metal Guard® 800D
Product Name Water-based AqueousRust Preventive
Type / Function Solid or Dry Film Lubricant; Penetrant or Penetrating Oil; Corrosion Inhibiting or Rust Preventative; Metal Working
Unlock Full Specs
to access all available technical data