Huawei Technologies Co., Ltd. V3 SAS Solid State Drive (SSD) Huawei ES3000

Description
Huawei ES3000 V3 Series SAS SSD products are based on Huawei’s SSD controller chips with an SAS 12 Gbit/s interface and 2.5-inch disks. They support single/dual port mode, provide high-performance, and deliver high-reliability storage solutions, reducing system TCO. SAS 3.0 12 Gbit/s interface, support single/dual port mode 800 GB to 3.84 TB capacities Up to 1.05 Gbit/s bandwidth and 200K IOPS
Description
Huawei ES3000 V3 Series SAS SSD products are based on Huawei’s SSD controller chips with an SAS 12 Gbit/s interface and 2.5-inch disks. They support single/dual port mode, provide high-performance, and deliver high-reliability storage solutions, reducing system TCO. SAS 3.0 12 Gbit/s interface, support single/dual port mode 800 GB to 3.84 TB capacities Up to 1.05 Gbit/s bandwidth and 200K IOPS

Suppliers

Company
Product
Description
Supplier Links
V3 SAS Solid State Drive (SSD) - Huawei ES3000 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 SAS Solid State Drive (SSD)
Huawei ES3000
V3 SAS Solid State Drive (SSD) Huawei ES3000
Huawei ES3000 V3 Series SAS SSD products are based on Huawei’s SSD controller chips with an SAS 12 Gbit/s interface and 2.5-inch disks. They support single/dual port mode, provide high-performance, and deliver high-reliability storage solutions, reducing system TCO. SAS 3.0 12 Gbit/s interface, support single/dual port mode 800 GB to 3.84 TB capacities Up to 1.05 Gbit/s bandwidth and 200K IOPS

Huawei ES3000 V3 Series SAS SSD products are based on Huawei’s SSD controller chips with an SAS 12 Gbit/s interface and 2.5-inch disks. They support single/dual port mode, provide high-performance, and deliver high-reliability storage solutions, reducing system TCO.

  • SAS 3.0 12 Gbit/s interface, support single/dual port mode
  • 800 GB to 3.84 TB capacities
  • Up to 1.05 Gbit/s bandwidth and 200K IOPS
Supplier's Site
V3 NVMe Solid State Drive (SSD) - Huawei ES3000 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 NVMe Solid State Drive (SSD)
Huawei ES3000
V3 NVMe Solid State Drive (SSD) Huawei ES3000
The ES3000 V3 series are the 6th generation of Huawei enterprise-grade SSDs with high performance and high reliability. ES3000 SSDs eliminate HDD I/O bottlenecks and significantly improve the service performance of business applications, including database, virtualization, cloud, indexing, ServerSAN, and Big Data; and help customers reduce system. PCIe 3.0 x 4 Bus interface, NVMe 1.2 standard, U.2 disk and HH-HL card form factors 800 GB to 6.4 TB capacities, up to 3.2 GB/s bandwidth and 800K IOPS Support UEFI bootable and hot-swappable, OS native driver, plug and play Provide Atomic Write, Multiple Namespace features to optimize the database/virtualizat ion businesses Out-of-band management combined with server BMC to support real-time monitoring of endurance usage, temperature, power consumption, SMART log, and failure alarms

The ES3000 V3 series are the 6th generation of Huawei enterprise-grade SSDs with high performance and high reliability. ES3000 SSDs eliminate HDD I/O bottlenecks and significantly improve the service performance of business applications, including database, virtualization, cloud, indexing, ServerSAN, and Big Data; and help customers reduce system.

  • PCIe 3.0 x 4 Bus interface, NVMe 1.2 standard, U.2 disk and HH-HL card form factors
  • 800 GB to 6.4 TB capacities, up to 3.2 GB/s bandwidth and 800K IOPS
  • Support UEFI bootable and hot-swappable, OS native driver, plug and play
  • Provide Atomic Write, Multiple Namespace features to optimize the database/virtualization businesses
  • Out-of-band management combined with server BMC to support real-time monitoring of endurance usage, temperature, power consumption, SMART log, and failure alarms
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd. Huawei Technologies Co., Ltd.
Product Category Data Storage Systems Data Storage Systems
Product Number Huawei ES3000 Huawei ES3000
Product Name V3 SAS Solid State Drive (SSD) V3 NVMe Solid State Drive (SSD)
Device Type Solid State Drive Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25Z4-512GDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hard Drives - 2069250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Interface Sata iii
Mounting Options Integrally Mounted
View Details
V3 Video Cloud Converged Storage System - OceanStor 2800 - Huawei Technologies Co., Ltd.
Specs
Mounting Options Free Standing
View Details