Huawei Technologies Co., Ltd. V3 Video Cloud Converged Storage System OceanStor 2800

Description
Specifically configured for video storage, with support for direct storage of video streams from surveillance cameras. The system can provide an open converged data platform in the controller and allows deployment of video applications using templates. Efficient data protection measures are included. One device can house up to 750 disks and provides 96 GB of cache memory. For connectivity, the system has eight GE ports and supports the use of 10 GE. The OceanStor 2800 V3 supports a variety of video storage tasks and is ideal for Safe City, finance, and rail transportation applications. The OceanStor 2800 V3 architecture converges computing and storage resources, supports direct storage of video streams, video applications can be integrated on the platform This industry-leading hardware architecture supports maximum of 400 HD videos (recording) at 4 Mbit/s and 100 HD video (playback) at 4 Mbit/s when using SmartContainer, maximum of 1,600 HD videos (recording) at 4 Mbit/s and 400 HD videos (playback) at 4 Mbit/s when using IPSAN
Description
Specifically configured for video storage, with support for direct storage of video streams from surveillance cameras. The system can provide an open converged data platform in the controller and allows deployment of video applications using templates. Efficient data protection measures are included. One device can house up to 750 disks and provides 96 GB of cache memory. For connectivity, the system has eight GE ports and supports the use of 10 GE. The OceanStor 2800 V3 supports a variety of video storage tasks and is ideal for Safe City, finance, and rail transportation applications. The OceanStor 2800 V3 architecture converges computing and storage resources, supports direct storage of video streams, video applications can be integrated on the platform This industry-leading hardware architecture supports maximum of 400 HD videos (recording) at 4 Mbit/s and 100 HD video (playback) at 4 Mbit/s when using SmartContainer, maximum of 1,600 HD videos (recording) at 4 Mbit/s and 400 HD videos (playback) at 4 Mbit/s when using IPSAN

Suppliers

Company
Product
Description
Supplier Links
V3 Video Cloud Converged Storage System - OceanStor 2800 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 Video Cloud Converged Storage System
OceanStor 2800
V3 Video Cloud Converged Storage System OceanStor 2800
Specifically configured for video storage, with support for direct storage of video streams from surveillance cameras. The system can provide an open converged data platform in the controller and allows deployment of video applications using templates. Efficient data protection measures are included. One device can house up to 750 disks and provides 96 GB of cache memory. For connectivity, the system has eight GE ports and supports the use of 10 GE. The OceanStor 2800 V3 supports a variety of video storage tasks and is ideal for Safe City, finance, and rail transportation applications. The OceanStor 2800 V3 architecture converges computing and storage resources, supports direct storage of video streams, video applications can be integrated on the platform This industry-leading hardware architecture supports maximum of 400 HD videos (recording) at 4 Mbit/s and 100 HD video (playback) at 4 Mbit/s when using SmartContainer, maximum of 1,600 HD videos (recording) at 4 Mbit/s and 400 HD videos (playback) at 4 Mbit/s when using IPSAN

Specifically configured for video storage, with support for direct storage of video streams from surveillance cameras. The system can provide an open converged data platform in the controller and allows deployment of video applications using templates. Efficient data protection measures are included.

One device can house up to 750 disks and provides 96 GB of cache memory. For connectivity, the system has eight GE ports and supports the use of 10 GE.

The OceanStor 2800 V3 supports a variety of video storage tasks and is ideal for Safe City, finance, and rail transportation applications.

  • The OceanStor 2800 V3 architecture converges computing and storage resources, supports direct storage of video streams, video applications can be integrated on the platform
  • This industry-leading hardware architecture supports maximum of 400 HD videos (recording) at 4 Mbit/s and 100 HD video (playback) at 4 Mbit/s when using SmartContainer, maximum of 1,600 HD videos (recording) at 4 Mbit/s and 400 HD videos (playback) at 4 Mbit/s when using IPSAN
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Data Storage Systems
Product Number OceanStor 2800
Product Name V3 Video Cloud Converged Storage System
Mounting Options Free Standing
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SQF-S25M8-1T-SAC-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
V3 SAS Solid State Drive (SSD) - Huawei ES3000 - Huawei Technologies Co., Ltd.
Specs
Device Type Solid State Drive
Mounting Options Free Standing
Capacity 800 to 3840 GB
View Details
Hard Drives - 1367748 - RS Components, Ltd.
Verbatim Corporation
Specs
Device Type Hard Drive
Media Format Hdd
Mounting Options Free Standing
View Details