Huawei Technologies Co., Ltd. V3 Rack Server FusionServer RH8100

Description
With up to eight Intel® Xeon® E7-8800 v3/v4 series processors and industry-leading architecture, Huawei’s FusionServer RH8100 V3 provides robust computing performance and scalability. The RH8100 V3 server is ideal for mission-critical applications, either as a single instance database or a cluster of multiple 8-socket servers. Up to 60 Reliability, Availability, and Serviceability (RAS) features ensure rock-solid system stability and reliability. Hardware partitioning technology addresses future processing requirements, maximizes resource utilization and ensures high ROI. Rely on Huawei’s RH8100 V3 server for mission-critical services and data mining analytics. Processors 4 or 8 Intel® Xeon® E7-8800 v3/v4 series processors Memory 192 DIMMs with up to 12 TB memory capacity Internal Storage Hard disk configurations: 8 x 2.5-inch SAS/SATA HDDs, SSDs or NVMes 12 x 2.5-inch SAS/SATA HDDs or SSDs 24 x 2.5-inch SAS/SATA HDDs or SSDs
Description
With up to eight Intel® Xeon® E7-8800 v3/v4 series processors and industry-leading architecture, Huawei’s FusionServer RH8100 V3 provides robust computing performance and scalability. The RH8100 V3 server is ideal for mission-critical applications, either as a single instance database or a cluster of multiple 8-socket servers. Up to 60 Reliability, Availability, and Serviceability (RAS) features ensure rock-solid system stability and reliability. Hardware partitioning technology addresses future processing requirements, maximizes resource utilization and ensures high ROI. Rely on Huawei’s RH8100 V3 server for mission-critical services and data mining analytics. Processors 4 or 8 Intel® Xeon® E7-8800 v3/v4 series processors Memory 192 DIMMs with up to 12 TB memory capacity Internal Storage Hard disk configurations: 8 x 2.5-inch SAS/SATA HDDs, SSDs or NVMes 12 x 2.5-inch SAS/SATA HDDs or SSDs 24 x 2.5-inch SAS/SATA HDDs or SSDs

Suppliers

Company
Product
Description
Supplier Links
V3 Rack Server - FusionServer RH8100 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 Rack Server
FusionServer RH8100
V3 Rack Server FusionServer RH8100
With up to eight Intel® Xeon® E7-8800 v3/v4 series processors and industry-leading architecture, Huawei’s FusionServer RH8100 V3 provides robust computing performance and scalability. The RH8100 V3 server is ideal for mission-critical applications, either as a single instance database or a cluster of multiple 8-socket servers. Up to 60 Reliability, Availability, and Serviceability (RAS) features ensure rock-solid system stability and reliability. Hardware partitioning technology addresses future processing requirements, maximizes resource utilization and ensures high ROI. Rely on Huawei’s RH8100 V3 server for mission-critical services and data mining analytics. Processors 4 or 8 Intel® Xeon® E7-8800 v3/v4 series processors Memory 192 DIMMs with up to 12 TB memory capacity Internal Storage Hard disk configurations: 8 x 2.5-inch SAS/SATA HDDs, SSDs or NVMes 12 x 2.5-inch SAS/SATA HDDs or SSDs 24 x 2.5-inch SAS/SATA HDDs or SSDs

With up to eight Intel® Xeon® E7-8800 v3/v4 series processors and industry-leading architecture, Huawei’s FusionServer RH8100 V3 provides robust computing performance and scalability. The RH8100 V3 server is ideal for mission-critical applications, either as a single instance database or a cluster of multiple 8-socket servers.
Up to 60 Reliability, Availability, and Serviceability (RAS) features ensure rock-solid system stability and reliability. Hardware partitioning technology addresses future processing requirements, maximizes resource utilization and ensures high ROI.
Rely on Huawei’s RH8100 V3 server for mission-critical services and data mining analytics.

Processors4 or 8 Intel® Xeon® E7-8800 v3/v4 series processors
Memory192 DIMMs with up to 12 TB memory capacity
Internal StorageHard disk configurations:
  • 8 x 2.5-inch SAS/SATA HDDs, SSDs or NVMes
  • 12 x 2.5-inch SAS/SATA HDDs or SSDs
  • 24 x 2.5-inch SAS/SATA HDDs or SSDs
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Servers
Product Number FusionServer RH8100
Product Name V3 Rack Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details
TS6100 | TwinCAT OPC UA Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
V3 Rack Server - FusionServer RH5885H - Huawei Technologies Co., Ltd.
Huawei Technologies Co., Ltd.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details