Huawei Technologies Co., Ltd. V3 Storage Expansion Compute Node FusionServer CH226

Description
This compute node can be used for Big Data analysis, server SAN, videos, searches, and the Virtual Desktop Infrastructure (VDI) — all processing applications that require large storage capacity and high computing performance. It forms part of the CH100 and CH200 families of compute nodes, which are fully compatible with Huawei’s E9000 Blade Server. This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high quality. Form Factor Full-width, 2-socket compute node Number of Processors 1 or 2 Processor Model Intel® Xeon® E5-2600 v3/v4 series Number of DIMMs 24 DDR4 DIMMs, providing a maximum memory capacity of 1.5 TB Number of Hard Disks 6 x 3.5 in. SAS/SATA HDDs, and 2 x 2.5 in. SAS/SATA HDDs or SSDs
Description
This compute node can be used for Big Data analysis, server SAN, videos, searches, and the Virtual Desktop Infrastructure (VDI) — all processing applications that require large storage capacity and high computing performance. It forms part of the CH100 and CH200 families of compute nodes, which are fully compatible with Huawei’s E9000 Blade Server. This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high quality. Form Factor Full-width, 2-socket compute node Number of Processors 1 or 2 Processor Model Intel® Xeon® E5-2600 v3/v4 series Number of DIMMs 24 DDR4 DIMMs, providing a maximum memory capacity of 1.5 TB Number of Hard Disks 6 x 3.5 in. SAS/SATA HDDs, and 2 x 2.5 in. SAS/SATA HDDs or SSDs

Suppliers

Company
Product
Description
Supplier Links
V3 Storage Expansion Compute Node - FusionServer CH226 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 Storage Expansion Compute Node
FusionServer CH226
V3 Storage Expansion Compute Node FusionServer CH226
This compute node can be used for Big Data analysis, server SAN, videos, searches, and the Virtual Desktop Infrastructure (VDI) — all processing applications that require large storage capacity and high computing performance. It forms part of the CH100 and CH200 families of compute nodes, which are fully compatible with Huawei’s E9000 Blade Server. This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high quality. Form Factor Full-width, 2-socket compute node Number of Processors 1 or 2 Processor Model Intel® Xeon® E5-2600 v3/v4 series Number of DIMMs 24 DDR4 DIMMs, providing a maximum memory capacity of 1.5 TB Number of Hard Disks 6 x 3.5 in. SAS/SATA HDDs, and 2 x 2.5 in. SAS/SATA HDDs or SSDs

This compute node can be used for Big Data analysis, server SAN, videos, searches, and the Virtual Desktop Infrastructure (VDI) — all processing applications that require large storage capacity and high computing performance.

It forms part of the CH100 and CH200 families of compute nodes, which are fully compatible with Huawei’s E9000 Blade Server.

This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power.

Carrier-class design, manufacturing, and components ensure high quality.

Form FactorFull-width, 2-socket compute node
Number of Processors1 or 2
Processor ModelIntel® Xeon® E5-2600 v3/v4 series
Number of DIMMs24 DDR4 DIMMs, providing a maximum memory capacity of 1.5 TB
Number of Hard Disks6 x 3.5 in. SAS/SATA HDDs, and 2 x 2.5 in. SAS/SATA HDDs or SSDs
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Servers
Product Number FusionServer CH226
Product Name V3 Storage Expansion Compute Node
Server Type SAN Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8035 | TwinCAT FIAS Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Mission Critical Server - KunLun 9008/9016/9032 - Huawei Technologies Co., Ltd.
Specs
Server Type Network Server
Form Factor Desktop / Pedestal
Processor Type Intel®Xeon®
View Details