Huawei Technologies Co., Ltd. V3 All-Flash Compute Node FusionServer CH225

Description
The CH225 V3 provides superior computing performance and large storage capacity. It uses Intel® Xeon® E5-2600 v3/v4 series processors and supports up to 24 DIMM slots, 12 x 2.5-inch NVMe SSDs, and 2 x 2.5-inch hard disks. The CH225 V3 is suitable for scenarios that require high computing performance and large storage capacity, such as high-performance databases, real-time data analysis, and search. Form Factor Full-width, 2-socket compute node Number of Processors 1 or 2 Processor Model Intel® Xeon® E5-2600 v3/v4 series Memory 24 DDR4 DIMMs, providing a maximum memory capacity of 1.5 TB Local Storage 12 x 2.5-in. NVMe SSDs and 2 x 2.5-in. SAS/SATA HDDs or SSDs
Description
The CH225 V3 provides superior computing performance and large storage capacity. It uses Intel® Xeon® E5-2600 v3/v4 series processors and supports up to 24 DIMM slots, 12 x 2.5-inch NVMe SSDs, and 2 x 2.5-inch hard disks. The CH225 V3 is suitable for scenarios that require high computing performance and large storage capacity, such as high-performance databases, real-time data analysis, and search. Form Factor Full-width, 2-socket compute node Number of Processors 1 or 2 Processor Model Intel® Xeon® E5-2600 v3/v4 series Memory 24 DDR4 DIMMs, providing a maximum memory capacity of 1.5 TB Local Storage 12 x 2.5-in. NVMe SSDs and 2 x 2.5-in. SAS/SATA HDDs or SSDs

Suppliers

Company
Product
Description
Supplier Links
V3 All-Flash Compute Node - FusionServer CH225 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 All-Flash Compute Node
FusionServer CH225
V3 All-Flash Compute Node FusionServer CH225
The CH225 V3 provides superior computing performance and large storage capacity. It uses Intel® Xeon® E5-2600 v3/v4 series processors and supports up to 24 DIMM slots, 12 x 2.5-inch NVMe SSDs, and 2 x 2.5-inch hard disks. The CH225 V3 is suitable for scenarios that require high computing performance and large storage capacity, such as high-performance databases, real-time data analysis, and search. Form Factor Full-width, 2-socket compute node Number of Processors 1 or 2 Processor Model Intel® Xeon® E5-2600 v3/v4 series Memory 24 DDR4 DIMMs, providing a maximum memory capacity of 1.5 TB Local Storage 12 x 2.5-in. NVMe SSDs and 2 x 2.5-in. SAS/SATA HDDs or SSDs

The CH225 V3 provides superior computing performance and large storage capacity. It uses Intel® Xeon® E5-2600 v3/v4 series processors and supports up to 24 DIMM slots, 12 x 2.5-inch NVMe SSDs, and 2 x 2.5-inch hard disks. The CH225 V3 is suitable for scenarios that require high computing performance and large storage capacity, such as high-performance databases, real-time data analysis, and search.

Form FactorFull-width, 2-socket compute node
Number of Processors1 or 2
Processor ModelIntel® Xeon® E5-2600 v3/v4 series
Memory24 DDR4 DIMMs, providing a maximum memory capacity of 1.5 TB
Local Storage12 x 2.5-in. NVMe SSDs and 2 x 2.5-in. SAS/SATA HDDs or SSDs
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Servers
Product Number FusionServer CH225
Product Name V3 All-Flash Compute Node
Server Type SAN Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
V3 Compute Node - FusionServer CH242 - Huawei Technologies Co., Ltd.
Huawei Technologies Co., Ltd.
Specs
Server Type Network Server
Form Factor Blade Server
View Details