Huawei Technologies Co., Ltd. V3 Compute Node FusionServer CH242

Description
This compute node does more than you thought possible — large data sets and transaction-intensiv e databases such as Enterprise Resource Planning (ERP), Business Intelligence (BI) platforms, cloud computing, and virtualization. It’s powered by Intel® Xeon® E7 series processors. It features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high quality. Number of Processors 2 or 4 Processor Models Intel® Xeon® E7 v3/v4 series, up to 24-core processor Number of DIMMs 32 DDR4 DIMMs, providing a maximum memory capacity of 2 TB Number of Hard Disks 8 x 2.5-inch SAS/SATA HDDs, or SSDs, among them 4 slots support NVMe SSDs
Description
This compute node does more than you thought possible — large data sets and transaction-intensiv e databases such as Enterprise Resource Planning (ERP), Business Intelligence (BI) platforms, cloud computing, and virtualization. It’s powered by Intel® Xeon® E7 series processors. It features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high quality. Number of Processors 2 or 4 Processor Models Intel® Xeon® E7 v3/v4 series, up to 24-core processor Number of DIMMs 32 DDR4 DIMMs, providing a maximum memory capacity of 2 TB Number of Hard Disks 8 x 2.5-inch SAS/SATA HDDs, or SSDs, among them 4 slots support NVMe SSDs

Suppliers

Company
Product
Description
Supplier Links
V3 Compute Node - FusionServer CH242 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 Compute Node
FusionServer CH242
V3 Compute Node FusionServer CH242
This compute node does more than you thought possible — large data sets and transaction-intensiv e databases such as Enterprise Resource Planning (ERP), Business Intelligence (BI) platforms, cloud computing, and virtualization. It’s powered by Intel® Xeon® E7 series processors. It features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high quality. Number of Processors 2 or 4 Processor Models Intel® Xeon® E7 v3/v4 series, up to 24-core processor Number of DIMMs 32 DDR4 DIMMs, providing a maximum memory capacity of 2 TB Number of Hard Disks 8 x 2.5-inch SAS/SATA HDDs, or SSDs, among them 4 slots support NVMe SSDs

This compute node does more than you thought possible — large data sets and transaction-intensive databases such as Enterprise Resource Planning (ERP), Business Intelligence (BI) platforms, cloud computing, and virtualization. It’s powered by Intel® Xeon® E7 series processors.

It features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high quality.

Number of Processors2 or 4
Processor ModelsIntel® Xeon® E7 v3/v4 series, up to 24-core processor
Number of DIMMs32 DDR4 DIMMs, providing a maximum memory capacity of 2 TB
Number of Hard Disks8 x 2.5-inch SAS/SATA HDDs, or SSDs, among them 4 slots support NVMe SSDs
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Servers
Product Number FusionServer CH242
Product Name V3 Compute Node
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6100 | TwinCAT OPC UA Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
High-Density Server - FusionServer X6000 - Huawei Technologies Co., Ltd.
Huawei Technologies Co., Ltd.
Specs
Server Type SAN Server
Form Factor Rack Mounted
View Details