Huawei Technologies Co., Ltd. V5 Half-Width Compute Node FusionServer CH121

Description
Huawei FusionServer CH121 V5 is a compute node optimized for services such as virtualization, cloud computing, HPC, and Network Function Virtualization (NFV). It delivers high-density computing capabilities and ultra-large memory capacity. Running on the new-generation Intel® Xeon® Scalable Processors, it supports the entire processor family with power consumption of up to 205W. CH121 V5 provides 24 DDR4 DIMM slots and supports 4 M.2 SSDs for storage. Form Factor 2-socket blade server node in a half-width slot Processors 1 or 2 Intel® Xeon® Scalable Processors of up to 205W Memory 24 DDR4 DIMM slots, with memory speeds of up to 2,666 MT/s, and memory capacity of up to 3 TB Internal Storage 2 x 2.5-inch SSDs, or SAS/SATA hard drives; 2 NVMe SSDs supported Or up to 4 M.2 SSDs (SATA interface), individually hot-swappable
Description
Huawei FusionServer CH121 V5 is a compute node optimized for services such as virtualization, cloud computing, HPC, and Network Function Virtualization (NFV). It delivers high-density computing capabilities and ultra-large memory capacity. Running on the new-generation Intel® Xeon® Scalable Processors, it supports the entire processor family with power consumption of up to 205W. CH121 V5 provides 24 DDR4 DIMM slots and supports 4 M.2 SSDs for storage. Form Factor 2-socket blade server node in a half-width slot Processors 1 or 2 Intel® Xeon® Scalable Processors of up to 205W Memory 24 DDR4 DIMM slots, with memory speeds of up to 2,666 MT/s, and memory capacity of up to 3 TB Internal Storage 2 x 2.5-inch SSDs, or SAS/SATA hard drives; 2 NVMe SSDs supported Or up to 4 M.2 SSDs (SATA interface), individually hot-swappable

Suppliers

Company
Product
Description
Supplier Links
V5 Half-Width Compute Node - FusionServer CH121 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V5 Half-Width Compute Node
FusionServer CH121
V5 Half-Width Compute Node FusionServer CH121
Huawei FusionServer CH121 V5 is a compute node optimized for services such as virtualization, cloud computing, HPC, and Network Function Virtualization (NFV). It delivers high-density computing capabilities and ultra-large memory capacity. Running on the new-generation Intel® Xeon® Scalable Processors, it supports the entire processor family with power consumption of up to 205W. CH121 V5 provides 24 DDR4 DIMM slots and supports 4 M.2 SSDs for storage. Form Factor 2-socket blade server node in a half-width slot Processors 1 or 2 Intel® Xeon® Scalable Processors of up to 205W Memory 24 DDR4 DIMM slots, with memory speeds of up to 2,666 MT/s, and memory capacity of up to 3 TB Internal Storage 2 x 2.5-inch SSDs, or SAS/SATA hard drives; 2 NVMe SSDs supported Or up to 4 M.2 SSDs (SATA interface), individually hot-swappable

Huawei FusionServer CH121 V5 is a compute node optimized for services such as virtualization, cloud computing, HPC, and Network Function Virtualization (NFV). It delivers high-density computing capabilities and ultra-large memory capacity. Running on the new-generation Intel® Xeon® Scalable Processors, it supports the entire processor family with power consumption of up to 205W. CH121 V5 provides 24 DDR4 DIMM slots and supports 4 M.2 SSDs for storage.

Form Factor2-socket blade server node in a half-width slot
Processors1 or 2 Intel® Xeon® Scalable Processors of up to 205W
Memory24 DDR4 DIMM slots, with memory speeds of up to 2,666 MT/s, and memory capacity of up to 3 TB
Internal Storage2 x 2.5-inch SSDs, or SAS/SATA hard drives; 2 NVMe SSDs supported

Or up to 4 M.2 SSDs (SATA interface), individually hot-swappable

Supplier's Site
V3 Compute Node - FusionServer CH121 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 Compute Node
FusionServer CH121
V3 Compute Node FusionServer CH121
This compute node combines dense computing with an ultra-large memory. It is optimized for enterprise service applications such as virtualization, cloud computing, and High-Performance Computing (HPC). It forms part of the CH100 and CH200 families of compute nodes, which are fully compatible with Huawei’s E9000 Blade Server. This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high quality. Form Factor Half-width 2-socket compute node Number of Processors 1 or 2 Processor Model Intel® Xeon® E5-2600 v3/v4 series Number of DIMMs 24 DDR4 DIMMs, providing a maximum memory capacity of 3 TB Number of Hard Disks 2 x 2.5-inch SSDs, SAS HDDs, or SATA HDDs, supporting 2 x NVMe SSDs

This compute node combines dense computing with an ultra-large memory. It is optimized for enterprise service applications such as virtualization, cloud computing, and High-Performance Computing (HPC).

It forms part of the CH100 and CH200 families of compute nodes, which are fully compatible with Huawei’s E9000 Blade Server.

This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power.

Carrier-class design, manufacturing, and components ensure high quality.

Form FactorHalf-width 2-socket compute node
Number of Processors1 or 2
Processor ModelIntel® Xeon® E5-2600 v3/v4 series
Number of DIMMs24 DDR4 DIMMs, providing a maximum memory capacity of 3 TB
Number of Hard Disks2 x 2.5-inch SSDs, SAS HDDs, or SATA HDDs, supporting 2 x NVMe SSDs
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd. Huawei Technologies Co., Ltd.
Product Category Network Servers Network Servers
Product Number FusionServer CH121 FusionServer CH121
Product Name V5 Half-Width Compute Node V3 Compute Node
Server Type Network Server SAN Server
Unlock Full Specs
to access all available technical data

Similar Products

TF6420 | TwinCAT 3 Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
V3 I/O Expansion Compute Node - FusionServer CH220 - Huawei Technologies Co., Ltd.
Specs
Server Type SAN Server
Form Factor Blade Server
View Details