ST-90U -- ANALOG PANEL METER
Hoyt Electrical Instrument Works, Inc.
Analog Panel Meter
ST-90u
Description
Switchboard Type (F Series) Analog Meter
-
Hoyt Electrical Instrument Works, Inc.
Description
Switchboard Type (F Series) Analog Meter
Suppliers
Switchboard Type (F Series) Analog Meter
- Switchboard Type (F Series) Analog Meter
Supplier's Site
Technical Specifications
|
Product Category
|
Analog Panel Meters |
|
Product Number
|
ST-90u |
|
Product Name
|
Analog Panel Meter |
|
Scale Type
|
Zero-Left
|
|
Face Type
|
Rectangular
|
|
Analog Input Channels
|
1
|
|
Input Type
|
AC Voltage; DC Voltage; AC Current; DC Current; 3,5,10,20,30,50,100,150,200,300,500,600V; 1,1.5,10,15,20,30,50 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Input Type
Frequency; Frequency
Width
68 mm (2.68 inch)
Height
68 mm (2.68 inch)
View Details
Current Range
0.0 to 50 amps
Accuracy
2 ± % of Full Scale
Width
55.37 mm (2.18 inch)
View Details
Hoyt Electrical Instrument Works, Inc.
Scale Type
Zero-Left
Face Type
Rectangular
Analog Input Channels
1
View Details