Hoyt Electrical Instrument Works, Inc. 4000 Series Analog Meter 4025/26

Description
Handsomely styled to meet the most demanding appearance requirements, the 4000 Series Analog Panel Meter conforms to the standards for 2-1/2", 3-1/2" and 4-1/2" hole mounting to provide for interchanging with other similar size meters. These are high quality instruments, available in AC and DC models including D'Arsonval 2% accuracy DC, AC repulsion and rectifier type movements.
Description
Handsomely styled to meet the most demanding appearance requirements, the 4000 Series Analog Panel Meter conforms to the standards for 2-1/2", 3-1/2" and 4-1/2" hole mounting to provide for interchanging with other similar size meters. These are high quality instruments, available in AC and DC models including D'Arsonval 2% accuracy DC, AC repulsion and rectifier type movements.

Suppliers

Company
Product
Description
Supplier Links
4000 Series Analog Meter - 4025/26 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
4000 Series Analog Meter
4025/26
4000 Series Analog Meter 4025/26
Handsomely styled to meet the most demanding appearance requirements, the 4000 Series Analog Panel Meter conforms to the standards for 2-1/2", 3-1/2" and 4-1/2" hole mounting to provide for interchanging with other similar size meters. These are high quality instruments, available in AC and DC models including D'Arsonval 2% accuracy DC, AC repulsion and rectifier type movements.

Handsomely styled to meet the most demanding appearance requirements, the 4000 Series Analog Panel Meter conforms to the standards for 2-1/2", 3-1/2" and 4-1/2" hole mounting to provide for interchanging with other similar size meters. These are high quality instruments, available in AC and DC models including D'Arsonval 2% accuracy DC, AC repulsion and rectifier type movements.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number 4025/26
Product Name 4000 Series Analog Meter
Scale Type Zero-Left
Face Type Rectangular
Analog Input Channels 1
Input Type AC Voltage (optional feature); DC Voltage (optional feature); AC Current (optional feature); DC Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Specs
Scale Length 3.93 inch (99.82 mm)
Voltage Range 0.0 to 100 volts
Response Time 1500 milliseconds
View Details
VU Analog Panel Meter - CK-919 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Scale Type Expanded Scale
Face Type Rectangular
Analog Input Channels 1
View Details