ST-70U -- ANALOG PANEL METER
Hoyt Electrical Instrument Works, Inc.
Analog Panel Meter
ST-70u
Description
Switchboard Type (F Series) Analog Meter
-
Hoyt Electrical Instrument Works, Inc.
Description
Switchboard Type (F Series) Analog Meter
Suppliers
Switchboard Type (F Series) Analog Meter
- Switchboard Type (F Series) Analog Meter
Supplier's Site
Technical Specifications
|
Product Category
|
Analog Panel Meters |
|
Product Number
|
ST-70u |
|
Product Name
|
Analog Panel Meter |
|
Scale Type
|
Zero-Left
|
|
Face Type
|
Rectangular
|
|
Analog Input Channels
|
1
|
|
Input Type
|
AC Voltage; DC Voltage; AC Current; DC Current; 3,5,10,20,30,50,100,150,200,300,500,600V; 1,1.5,5,10,15,20,30,50 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Input Type
Frequency; Frequency
Width
68 mm (2.68 inch)
Height
68 mm (2.68 inch)
View Details
Features
Illuminated
Scale Type
Expanded Scale
Scale Length
3.26 inch (82.8 mm)
View Details
Features
Illuminated
Voltage Range
6 to 1000 volts
Current Range
0.1000 to 100 amps
View Details
Hoyt Electrical Instrument Works, Inc.
Scale Type
Zero-Left
Face Type
Rectangular
Analog Input Channels
1
View Details