Hoyt Electrical Instrument Works, Inc. PC Series Multifunction Phasing Sticks PC 33K

Description
The NEW PC range of Multifunction Phasing Sticks utilizes a long established technique to detect and measure High Voltages and perform phasing tests. These Dual Poles instruments incorporates modern, high quality glass fiber front end, composite polyurethane main body molding to give tough and very light weight construction and superior safety features. They have Analog Color Coded Dual Scales and Neon indication. They are not just VDE0681 part 5 compliant and IEC1243-2. They are practical and efficient. Because of their multifunction capabilities, you do not need to buy separates instruments, You can therefore stay within your budget without compromise.
Description
The NEW PC range of Multifunction Phasing Sticks utilizes a long established technique to detect and measure High Voltages and perform phasing tests. These Dual Poles instruments incorporates modern, high quality glass fiber front end, composite polyurethane main body molding to give tough and very light weight construction and superior safety features. They have Analog Color Coded Dual Scales and Neon indication. They are not just VDE0681 part 5 compliant and IEC1243-2. They are practical and efficient. Because of their multifunction capabilities, you do not need to buy separates instruments, You can therefore stay within your budget without compromise.

Suppliers

Company
Product
Description
Supplier Links
PC Series Multifunction Phasing Sticks - PC 33K - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
PC Series Multifunction Phasing Sticks
PC 33K
PC Series Multifunction Phasing Sticks PC 33K
The NEW PC range of Multifunction Phasing Sticks utilizes a long established technique to detect and measure High Voltages and perform phasing tests. These Dual Poles instruments incorporates modern, high quality glass fiber front end, composite polyurethane main body molding to give tough and very light weight construction and superior safety features. They have Analog Color Coded Dual Scales and Neon indication. They are not just VDE0681 part 5 compliant and IEC1243-2. They are practical and efficient. Because of their multifunction capabilities, you do not need to buy separates instruments, You can therefore stay within your budget without compromise.

The NEW PC range of Multifunction Phasing Sticks utilizes a long established technique to detect and measure High Voltages and perform phasing tests. These Dual Poles instruments incorporates modern, high quality glass fiber front end, composite polyurethane main body molding to give tough and very light weight construction and superior safety features. They have Analog Color Coded Dual Scales and Neon indication. They are not just VDE0681 part 5 compliant and IEC1243-2. They are practical and efficient. Because of their multifunction capabilities, you do not need to buy separates instruments, You can therefore stay within your budget without compromise.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Phase Meters
Product Number PC 33K
Product Name PC Series Multifunction Phasing Sticks
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Phase Rotation Meter - PCE-PI1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Display Type Digital
Standards and Certifications CAT III Safety Protection
View Details
Power Meter - 35992-100 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Display Type Digital
Operating Temp 0.0 to 40 C (32 to 104 F)
View Details
Precision Phasemeter - 6620A - Krohn-Hite Corporation
Krohn-Hite Corporation
Specs
Form Factor Bench top; Rack mount (optional feature)
Display Type Digital
Operating Temp 0.0 to 50 C (32 to 122 F)
View Details
PC Series Multifunction Phasing Sticks - PC 22K - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Form Factor Handheld
Display Type Analog
Operating Temp -20 to 55 C (-4 to 131 F)
View Details