Hoyt Electrical Instrument Works, Inc. Analog Panel Meters CK-900 Series CK-930

Description
Very popular for marine applications, the CK-910/920/and 930 Series panel meters are low cost and have 5% accuracy. This series is designed for "drop-in" replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK-900 Series also features height impact translucent backlighting of the instrument. Connection are made through the 1/4" quick disconnect terminals which may also serve as solder tabs CK-910 1-1/2" CK-920 2-1/2" CK-930 3-1/2"
Description
Very popular for marine applications, the CK-910/920/and 930 Series panel meters are low cost and have 5% accuracy. This series is designed for "drop-in" replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK-900 Series also features height impact translucent backlighting of the instrument. Connection are made through the 1/4" quick disconnect terminals which may also serve as solder tabs CK-910 1-1/2" CK-920 2-1/2" CK-930 3-1/2"

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meters CK-900 Series - CK-930 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Analog Panel Meters CK-900 Series
CK-930
Analog Panel Meters CK-900 Series CK-930
Very popular for marine applications, the CK-910/920/and 930 Series panel meters are low cost and have 5% accuracy. This series is designed for "drop-in" replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK-900 Series also features height impact translucent backlighting of the instrument. Connection are made through the 1/4" quick disconnect terminals which may also serve as solder tabs CK-910 1-1/2" CK-920 2-1/2" CK-930 3-1/2"

Very popular for marine applications, the CK-910/920/and 930 Series panel meters are low cost and have 5% accuracy. This series is designed for "drop-in" replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK-900 Series also features height impact translucent backlighting of the instrument. Connection are made through the 1/4" quick disconnect terminals which may also serve as solder tabs CK-910 1-1/2" CK-920 2-1/2" CK-930 3-1/2"

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number CK-930
Product Name Analog Panel Meters CK-900 Series
Scale Type Zero-Left
Face Type Rectangular
Meter Mechanism Taut Band
Analog Input Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Panel Meter, 0-50DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding; - 70209363 - Allied Electronics, Inc.
Specs
Scale Length 2.3 inch (58.42 mm)
Voltage Range 0.0 to 50 volts
Response Time 1500 milliseconds
View Details