Computer Network Accessories, Inc. Analog Voltage Panel Meter 30V DC, 2.4" x 1.9" 603605

Description
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 30V DC Dimensions: 2.4" x 1.9"
Description
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 30V DC Dimensions: 2.4" x 1.9"

Suppliers

Company
Product
Description
Supplier Links
Analog Voltage Panel Meter 30V DC, 2.4
Dayton, OH, USA
Analog Voltage Panel Meter 30V DC, 2.4" x 1.9"
603605
Analog Voltage Panel Meter 30V DC, 2.4" x 1.9" 603605
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 30V DC Dimensions: 2.4" x 1.9"

Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5.

  • Range: 30V DC
  • Dimensions: 2.4" x 1.9"
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Analog Panel Meters
Product Number 603605
Product Name Analog Voltage Panel Meter 30V DC, 2.4" x 1.9"
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - Industrial Series Analogue Meter - 29W - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 2.9 inch (73.66 mm)
View Details