Hoyt Electrical Instrument Works, Inc. Edgewise Analog Panel Meter CK-616

Description
The Ultra Low Cost Series are designed to be inserted from the front of the panel, and are held in place by intergral spring clips. These meters have conventional terminals in the lower ranges up to 30A. At and above that, they are induction type meters with terminals replaced by a formed metal guide throught which a charger lead is passed - a simple solution to the problem of hooking upheavy-duty leads.
Description
The Ultra Low Cost Series are designed to be inserted from the front of the panel, and are held in place by intergral spring clips. These meters have conventional terminals in the lower ranges up to 30A. At and above that, they are induction type meters with terminals replaced by a formed metal guide throught which a charger lead is passed - a simple solution to the problem of hooking upheavy-duty leads.

Suppliers

Company
Product
Description
Supplier Links
Edgewise Analog Panel Meter - CK-616 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Edgewise Analog Panel Meter
CK-616
Edgewise Analog Panel Meter CK-616
The Ultra Low Cost Series are designed to be inserted from the front of the panel, and are held in place by intergral spring clips. These meters have conventional terminals in the lower ranges up to 30A. At and above that, they are induction type meters with terminals replaced by a formed metal guide throught which a charger lead is passed - a simple solution to the problem of hooking upheavy-duty leads.

The Ultra Low Cost Series are designed to be inserted from the front of the panel, and are held in place by intergral spring clips. These meters have conventional terminals in the lower ranges up to 30A. At and above that, they are induction type meters with terminals replaced by a formed metal guide throught which a charger lead is passed - a simple solution to the problem of hooking upheavy-duty leads.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number CK-616
Product Name Edgewise Analog Panel Meter
Scale Type Zero-Left
Face Type Rectangular
Analog Input Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - AL Series Analogue Meter - AL29WF - Sifam
Specs
Features Illuminated
Scale Type Expanded Scale
Scale Length 3.26 inch (82.8 mm)
View Details