Hoyt Electrical Instrument Works, Inc. 30 Segment LED Bargraph AM-30R1

Description
The AM-30R1 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily adjustable by the user from the front of the meter. There are seven header selectable input ranges of 50mV/100mV/200mV/1V/ 5V/10V and 4-20mA. The meter comes standard with a scale of 0- 100%, but any required scale and unit of readout can be specially ordered. The AM-30R1 may also be ordered with a dot mode display option. The AM-30 uses a 30- pin PCB edge card connector or optionally a Push- On™ screw terminal connector may be used (see ordering information). This bargraph is designed especially for use in process applications where a low cost visual analog indication is required.
Description
The AM-30R1 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily adjustable by the user from the front of the meter. There are seven header selectable input ranges of 50mV/100mV/200mV/1V/ 5V/10V and 4-20mA. The meter comes standard with a scale of 0- 100%, but any required scale and unit of readout can be specially ordered. The AM-30R1 may also be ordered with a dot mode display option. The AM-30 uses a 30- pin PCB edge card connector or optionally a Push- On™ screw terminal connector may be used (see ordering information). This bargraph is designed especially for use in process applications where a low cost visual analog indication is required.

Suppliers

Company
Product
Description
Supplier Links
30 Segment LED Bargraph - AM-30R1 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
30 Segment LED Bargraph
AM-30R1
30 Segment LED Bargraph AM-30R1
The AM-30R1 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily adjustable by the user from the front of the meter. There are seven header selectable input ranges of 50mV/100mV/200mV/1V/ 5V/10V and 4-20mA. The meter comes standard with a scale of 0- 100%, but any required scale and unit of readout can be specially ordered. The AM-30R1 may also be ordered with a dot mode display option. The AM-30 uses a 30- pin PCB edge card connector or optionally a Push- On™ screw terminal connector may be used (see ordering information). This bargraph is designed especially for use in process applications where a low cost visual analog indication is required.

The AM-30R1 is a 30-segment 5VDC powered red, green, or amber LED bargraph in a compact DIN case (96x24mm) with a short depth (72mm/2.83"). It can be ordered in either a horizontal or vertical format. Single or dual setpoints are available as options. The setpoints are easily adjustable by the user from the front of the meter. There are seven header selectable input ranges of 50mV/100mV/200mV/1V/5V/10V and 4-20mA. The meter comes standard with a scale of 0- 100%, but any required scale and unit of readout can be specially ordered. The AM-30R1 may also be ordered with a dot mode display option. The AM-30 uses a 30- pin PCB edge card connector or optionally a Push- On™ screw terminal connector may be used (see ordering information). This bargraph is designed especially for use in process applications where a low cost visual analog indication is required.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Digital Bargraphs
Product Number AM-30R1
Product Name 30 Segment LED Bargraph
Bargraph Orientation Vertical; Horizontal
Outputs Relay
Features Set Points; Conditioning
Display Technology LED
Display Colors Amber; Green; Red
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Tricolor Bargraph/Controller - Model HI-QTEK - OTEK Corporation
Specs
Outputs Analog (optional feature); Serial Communications; Relay (optional feature)
Features Alarms; Conditioning (optional feature)
Display Technology LED
View Details
Vehicle Display Gauge - TruCharge Display - PG Drives Technology Inc.
Specs
Bargraph Orientation Vertical; Horizontal
Display Colors Multi
Bargraph End Scale Zero
View Details
Tiger 96X48mm, 5 Digit,51 Segment Bar, E Version Digital Meter - DI-50EB51 - Hoyt Electrical Instrument Works, Inc.
Specs
Bargraph Orientation Vertical
Outputs Analog; Serial Communications; Relay
Features Adjustable Display; Alarms; Displays Digits; Set Points; Conditioning; Totalizer
View Details
Process Indicator - UPR900 - Dynisco
Specs
Outputs Analog; Serial Communications; Relay
Features Adjustable Display; Alarms; OnOff; Set Points
Display Technology LCD
View Details