Hoyt Electrical Instrument Works, Inc. Rectangular DC Volt Panel Meter 799

Description
These meters are especially suited for applications requiring high durability at low cost. They feature rugged steel backs, U-clamps for mounting, fade proof lithographed metal dials and static free polystyrene or glass fronts. This series comes in a wide variety of case styles and colors and in special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.
Description
These meters are especially suited for applications requiring high durability at low cost. They feature rugged steel backs, U-clamps for mounting, fade proof lithographed metal dials and static free polystyrene or glass fronts. This series comes in a wide variety of case styles and colors and in special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC Volt Panel Meter - 799 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Rectangular DC Volt Panel Meter
799
Rectangular DC Volt Panel Meter 799
These meters are especially suited for applications requiring high durability at low cost. They feature rugged steel backs, U-clamps for mounting, fade proof lithographed metal dials and static free polystyrene or glass fronts. This series comes in a wide variety of case styles and colors and in special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.

These meters are especially suited for applications requiring high durability at low cost. They feature rugged steel backs, U-clamps for mounting, fade proof lithographed metal dials and static free polystyrene or glass fronts. This series comes in a wide variety of case styles and colors and in special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number 799
Product Name Rectangular DC Volt Panel Meter
Scale Type Zero-Left
Face Type Rectangular
Analog Input Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
250 Degree Series Industrial Analog Panel Meters - 250-45 - Hoyt Electrical Instrument Works, Inc.
Specs
Features Illuminated (optional feature)
Scale Type Zero-Left
Face Type Round Front Face
View Details
Sigma Series EB-BM Meter -  - Sifam Tinsley UK
Specs
Features Illuminated
Current Range 1 to 5 amps
Analog Input Channels 1
View Details
Presentor - Industrial Series Analogue Meter - R29B - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 3.13 inch (79.5 mm)
View Details