Hoyt Electrical Instrument Works, Inc. Round DC Amp Panel Meter 693

Description
These meters are especially suited for applications requiring high durability at low cost. They feature rugged steel backs, U-clamps for mounting, fade proof lithographed metal dials and static free polystyrene or glass fronts. This series comes in a wide variety of case styles and colors and in special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.
Description
These meters are especially suited for applications requiring high durability at low cost. They feature rugged steel backs, U-clamps for mounting, fade proof lithographed metal dials and static free polystyrene or glass fronts. This series comes in a wide variety of case styles and colors and in special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.

Suppliers

Company
Product
Description
Supplier Links
Round DC Amp Panel Meter - 693 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Round DC Amp Panel Meter
693
Round DC Amp Panel Meter 693
These meters are especially suited for applications requiring high durability at low cost. They feature rugged steel backs, U-clamps for mounting, fade proof lithographed metal dials and static free polystyrene or glass fronts. This series comes in a wide variety of case styles and colors and in special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.

These meters are especially suited for applications requiring high durability at low cost. They feature rugged steel backs, U-clamps for mounting, fade proof lithographed metal dials and static free polystyrene or glass fronts. This series comes in a wide variety of case styles and colors and in special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number 693
Product Name Round DC Amp Panel Meter
Scale Type Zero-Left
Face Type Rectangular
Analog Input Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - FR Series Analogue Meter - FR39W - Sifam
Specs
Features Illuminated
Scale Type Zero-Left
Scale Length 3.6 inch (91.44 mm)
View Details
Panel Meter, 0-50DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding; - 70209363 - Allied Electronics, Inc.
Specs
Scale Length 2.3 inch (58.42 mm)
Voltage Range 0.0 to 50 volts
Response Time 1500 milliseconds
View Details