Hoyt Electrical Instrument Works, Inc. DC Voltage Panel Meter 640

Description
These meters are especially suited for applications requiring high durability at low cost. They feature rugged steel backs, U-clamps for mounting, fade proof lithographed metal dials and static free polystyrene or glass fronts. This series comes in a wide variety of case styles and colors and in special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.
Description
These meters are especially suited for applications requiring high durability at low cost. They feature rugged steel backs, U-clamps for mounting, fade proof lithographed metal dials and static free polystyrene or glass fronts. This series comes in a wide variety of case styles and colors and in special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.

Suppliers

Company
Product
Description
Supplier Links
DC Voltage Panel Meter - 640 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
DC Voltage Panel Meter
640
DC Voltage Panel Meter 640
These meters are especially suited for applications requiring high durability at low cost. They feature rugged steel backs, U-clamps for mounting, fade proof lithographed metal dials and static free polystyrene or glass fronts. This series comes in a wide variety of case styles and colors and in special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.

These meters are especially suited for applications requiring high durability at low cost. They feature rugged steel backs, U-clamps for mounting, fade proof lithographed metal dials and static free polystyrene or glass fronts. This series comes in a wide variety of case styles and colors and in special ranges to meet customer specifications. Current ranges up to 50 Amps self contained are available for intermittent use. Voltage ranges start as low as 50 Millivolts and ranges up to 300 Volts DC are available.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number 640
Product Name DC Voltage Panel Meter
Scale Type Zero-Left
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Center
Face Type Rectangular
Meter Mechanism Pivot and Jewel
View Details
Analog Panel Meters CK-900 Series - CK-920 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Scale Type Zero-Left
Face Type Rectangular
Meter Mechanism Taut Band
View Details