Hoyt Electrical Instrument Works, Inc. Ruggedized Industrial Analog Panel Meter 582

Description
These Rugged meters are designed and built for severe environments. These gasket and sealed meters provide protection from shock and vibration while protecting from Industrial chemicals and environments. Meters are available as a back lit meter for dim and no light areas. Available in 12 or 24 VDC lighting, these meters make a useful measuring instrument to measure voltage or current for most any application. For low current applications or where sensitivity is key, a taut band movement is available. Meter is also available as a 250 degree sweep meter where long scale measurements are desired.
Description
These Rugged meters are designed and built for severe environments. These gasket and sealed meters provide protection from shock and vibration while protecting from Industrial chemicals and environments. Meters are available as a back lit meter for dim and no light areas. Available in 12 or 24 VDC lighting, these meters make a useful measuring instrument to measure voltage or current for most any application. For low current applications or where sensitivity is key, a taut band movement is available. Meter is also available as a 250 degree sweep meter where long scale measurements are desired.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized Industrial Analog Panel Meter - 582 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Ruggedized Industrial Analog Panel Meter
582
Ruggedized Industrial Analog Panel Meter 582
These Rugged meters are designed and built for severe environments. These gasket and sealed meters provide protection from shock and vibration while protecting from Industrial chemicals and environments. Meters are available as a back lit meter for dim and no light areas. Available in 12 or 24 VDC lighting, these meters make a useful measuring instrument to measure voltage or current for most any application. For low current applications or where sensitivity is key, a taut band movement is available. Meter is also available as a 250 degree sweep meter where long scale measurements are desired.

These Rugged meters are designed and built for severe environments. These gasket and sealed meters provide protection from shock and vibration while protecting from Industrial chemicals and environments. Meters are available as a back lit meter for dim and no light areas. Available in 12 or 24 VDC lighting, these meters make a useful measuring instrument to measure voltage or current for most any application. For low current applications or where sensitivity is key, a taut band movement is available. Meter is also available as a 250 degree sweep meter where long scale measurements are desired.

Supplier's Site
Industrial Panel Meter - 582 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Industrial Panel Meter
582
Industrial Panel Meter 582
This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts provide long service under adverse conditions. Round models ranging in size from 2-1/2" to 4-1/2" are produced in either the ±2% of full scale AC repulsion or DC Moving Coil version. AC ranges are standard up to 50 amperes self contained and 600 AC volts. Ranges down 10 milliamperes AC are also standard. Both round and square models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC. High current ammeter ranges with external shunt are available, as are special or non-standard ranges. The industrial meters shown here and on the following pages represent the many case styles and options in this series. For exact specifications and certified dimensions, please contact the factory.
  • This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts provide long service under adverse conditions.
  • Round models ranging in size from 2-1/2" to 4-1/2" are produced in either the ±2% of full scale AC repulsion or DC Moving Coil version.
  • AC ranges are standard up to 50 amperes self contained and 600 AC volts.
  • Ranges down 10 milliamperes AC are also standard.
  • Both round and square models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC.
  • High current ammeter ranges with external shunt are available, as are special or non-standard ranges.
  • The industrial meters shown here and on the following pages represent the many case styles and options in this series. For exact specifications and certified dimensions, please contact the factory.
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc. Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters Analog Panel Meters
Product Number 582 582
Product Name Ruggedized Industrial Analog Panel Meter Industrial Panel Meter
Scale Type Zero-Left Zero-Left
Face Type Round Front Face Round Front Face
Input Type DC Voltage; DC Current AC Voltage; DC Voltage; AC Current; DC Current; Ranges up to 600V AC and 750V DC; Up to 50 amps AC, DC ranges from 20 microamps
Features Illuminated (optional feature); Mirrored (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Left
Face Type Rectangular
Meter Mechanism Taut Band
View Details
Analog Panel Meter - ST-70u - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Scale Type Zero-Left
Face Type Rectangular
Analog Input Channels 1
View Details
Presentor - Industrial Series Analogue Meter - 19WF - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 1.85 inch (46.99 mm)
View Details