Hoyt Electrical Instrument Works, Inc. Analog AC Leakage Meter 507EL

Description
High quality movement. Small and lightweight, easy to use and storage. Mirror scale : for easier viewing & reading. With stand : makes reading and measuring easily. 200µA full scale value. Fuse protected. Low battery indication. Meets : EN 61010-1 CAT.III 600V EN 61326-1 Applications Moter operated appliances Washing machine, electrical pump, lawn mower, refrigerator, electric drill, electric fan, vending machine. Electrothermal appliances Toaster, electric stove, electric curling iron, hair dryer. Electronic appliances Microwave ranges, TV receiver, welding machine. Light source appliances Projector, duplicator and photographic enlarger. Other appliances Portable generator, burglar alarm, medical and dental equipment....
Description
High quality movement. Small and lightweight, easy to use and storage. Mirror scale : for easier viewing & reading. With stand : makes reading and measuring easily. 200µA full scale value. Fuse protected. Low battery indication. Meets : EN 61010-1 CAT.III 600V EN 61326-1 Applications Moter operated appliances Washing machine, electrical pump, lawn mower, refrigerator, electric drill, electric fan, vending machine. Electrothermal appliances Toaster, electric stove, electric curling iron, hair dryer. Electronic appliances Microwave ranges, TV receiver, welding machine. Light source appliances Projector, duplicator and photographic enlarger. Other appliances Portable generator, burglar alarm, medical and dental equipment....

Suppliers

Company
Product
Description
Supplier Links
Analog AC Leakage Meter - 507EL - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Analog AC Leakage Meter
507EL
Analog AC Leakage Meter 507EL
High quality movement. Small and lightweight, easy to use and storage. Mirror scale : for easier viewing & reading. With stand : makes reading and measuring easily. 200µA full scale value. Fuse protected. Low battery indication. Meets : EN 61010-1 CAT.III 600V EN 61326-1 Applications Moter operated appliances Washing machine, electrical pump, lawn mower, refrigerator, electric drill, electric fan, vending machine. Electrothermal appliances Toaster, electric stove, electric curling iron, hair dryer. Electronic appliances Microwave ranges, TV receiver, welding machine. Light source appliances Projector, duplicator and photographic enlarger. Other appliances Portable generator, burglar alarm, medical and dental equipment....
  • High quality movement.
  • Small and lightweight, easy to use and storage.
  • Mirror scale : for easier viewing & reading.
  • With stand : makes reading and measuring easily.
  • 200µA full scale value.
  • Fuse protected.
  • Low battery indication.
  • Meets : EN 61010-1 CAT.III 600V
    EN 61326-1

Applications

  • Moter operated appliances Washing machine, electrical pump, lawn mower, refrigerator, electric drill, electric fan, vending machine.
  • Electrothermal appliances Toaster, electric stove, electric curling iron, hair dryer.
  • Electronic appliances Microwave ranges, TV receiver, welding machine.
  • Light source appliances Projector, duplicator and photographic enlarger.
  • Other appliances Portable generator, burglar alarm, medical and dental equipment....
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Current Leakage Testers
Product Number 507EL
Product Name Analog AC Leakage Meter
Leakage Current 0.3000 to 30 milliamps
Input Voltage 9V (0 0 6P) X 1 Battery
Testing Method Manual
Display AnalogMeter
Unlock Full Specs
to access all available technical data

Similar Products

A203 Series - A203ES - Seaward Group USA
Seaward Group USA
Specs
Input Voltage 220 - 240 VAC
Testing Method Manual
Display AnalogMeter
View Details
Digital Earth Leakage Tester - 1812 EL - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Input Voltage AA Battery
Testing Method Manual
Display DigitalMeter
View Details
HiPot - 2510 - ValueTronics International, Inc.
Slaughter Company (SCI)
View Details
Insulation Tester - Model 5877D - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Testing Method Semi-automatic
Display DigitalMeter
Weight 11.03 lbs (5 kg)
View Details